ITT Cannon Circular Connector Assemblies MS3122E12-10S

Description
10 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3122E12-10S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3122E12-10S-ND
Circular Connector Assemblies IMS3122E12-10S-ND
10 Position Circular Connector Receptacle, Female Sockets Crimp

10 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3122E12-10S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3122E12-10S
Connectors Mil-Qualified, Circular Body, All MS3122E12-10S
MIL-26482 BOX MNT RECPT, 1210#20 SKT

MIL-26482 BOX MNT RECPT, 1210#20 SKT

Buy Now
Mil Spec Circular Conn, Rcpt, 10P, 12-10; Military Specification Itt Cannon - 38P5692 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 10P, 12-10; Military Specification Itt Cannon
38P5692
Mil Spec Circular Conn, Rcpt, 10P, 12-10; Military Specification Itt Cannon 38P5692
MIL SPEC CIRCULAR CONN, RCPT, 10P, 12-10; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 10P, 12-10; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3122E12-10S-ND MS3122E12-10S 38P5692
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Mil Spec Circular Conn, Rcpt, 10P, 12-10; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products