ITT Cannon Circular Connector Assemblies MS3122E14-19S

Description
19 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1199-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1199-ND
Circular Connector Assemblies 1200-1199-ND
19 Position Circular Connector Receptacle, Female Sockets Crimp

19 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3122E14-19S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3122E14-19S
Connectors Mil-Qualified, Circular Body, All MS3122E14-19S
MIL-26482 BOX MNT RECPT 19#20 SKT CNT

MIL-26482 BOX MNT RECPT 19#20 SKT CNT

Buy Now
Mil Spec Circular Conn, Rcpt, 19P, 14-19; Military Specification Itt Cannon - 38P5700 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 19P, 14-19; Military Specification Itt Cannon
38P5700
Mil Spec Circular Conn, Rcpt, 19P, 14-19; Military Specification Itt Cannon 38P5700
MIL SPEC CIRCULAR CONN, RCPT, 19P, 14-19; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 19P, 14-19; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1200-1199-ND MS3122E14-19S 38P5700
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Mil Spec Circular Conn, Rcpt, 19P, 14-19; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details