Amphenol Aerospace Corporation Circular Connector Assemblies MS3122E14-18S

Description
18 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
18 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3122E14-18S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3122E14-18S-ND
Circular Connector Assemblies 1178-MS3122E14-18S-ND
18 Position Circular Connector Receptacle, Female Sockets Crimp

18 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3122E14-18S
MIL Spec Connector - MIL-DTL-26482 I MS3122E14-18S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3122E14-18S
MIL Spec Connector - MIL-DTL-26482 I MS3122E14-18S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PTSE 18C 18#20 SKT RECP

PTSE 18C 18#20 SKT RECP

Buy Now
Fort Worth, TX, USA
connector,milspec box receptacle,class e,size 14,18 #20 crimp socket contact
70009983
connector,milspec box receptacle,class e,size 14,18 #20 crimp socket contact 70009983
The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.

The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.

Supplier's Site
Circular Connector, Receptacle, Size 14, 18 Position, Box; Military Specification Amphenol Aerospace - 68H8288 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 18 Position, Box; Military Specification Amphenol Aerospace
68H8288
Circular Connector, Receptacle, Size 14, 18 Position, Box; Military Specification Amphenol Aerospace 68H8288
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3122E14-18S-ND MS3122E14-18S MS3122E14-18S 70009983 68H8288
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I connector,milspec box receptacle,class e,size 14,18 #20 crimp socket contact Circular Connector, Receptacle, Size 14, 18 Position, Box; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount Flanged
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details