Amphenol Industrial Circular Connector Assemblies MS3122E16-8S

Description
8 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3122E16-8S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3122E16-8S-ND
Circular Connector Assemblies 1178-MS3122E16-8S-ND
8 Position Circular Connector Receptacle, Female Sockets Crimp

8 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3122E16-8S
MIL Spec Connector - MIL-DTL-26482 I MS3122E16-8S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3122E16-8S
MIL Spec Connector - MIL-DTL-26482 I MS3122E16-8S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PTSE 8C 8#16 SKT RECP

PTSE 8C 8#16 SKT RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3122E16-8S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3122E16-8S
Connectors Mil-Qualified, Circular Body, All MS3122E16-8S
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb

Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbspnbspnbsp8226nbspnb

Buy Now
Circular Conn, Rcpt, Size 16, 8Pos, Box; Military Specification Amphenol Industrial - 85C4120 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 16, 8Pos, Box; Military Specification Amphenol Industrial
85C4120
Circular Conn, Rcpt, Size 16, 8Pos, Box; Military Specification Amphenol Industrial 85C4120
CIRCULAR CONN, RCPT, SIZE 16, 8POS, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 16, 8POS, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3122E16-8S-ND MS3122E16-8S MS3122E16-8S MS3122E16-8S 85C4120
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, Size 16, 8Pos, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Meter Type Banana Plug - 942 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Male / Plug
Current Rating 10.0 amps
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22001-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers