5 Position Circular Connector Receptacle, Male Pins Crimp
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp
CONNECTOR
MS Series Miniature Cylindrical Receptacle
The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series.
Materials:
Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts.
Service Classes:
E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires.
F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.
Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Military Specification:MIL-DT
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-MS3122E14-5P-ND | MS3122E14-5P | MS3122E14-5P | 70009860 | 34H5510 |
| Product Name | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | MIL Spec Connector - MIL-DTL-26482 I | CONNECTOR,MILSPEC BOX MOUNTING RECEPTACLE,CLASS E,5 #16 CRIMP PIN CONTACT | Circular Connector, Receptacle, Size 14, 5 Position, Box; Military Specification Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector |
| Mounting | Panel Mount | Flanged | |||
| Geometry | Straight | ||||
| Termination | Crimp |