Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3121E24-61S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3121E24-61S
MIL Spec Connector - MIL-DTL-26482 I MS3121E24-61S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 24, 61 Position, Cable; Military Specification Amphenol Industrial - 04K3808 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 61 Position, Cable; Military Specification Amphenol Industrial
04K3808
Circular Connector Receptacle Size 24, 61 Position, Cable; Military Specification Amphenol Industrial 04K3808
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 61 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 61 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series I, Receptacle, 61, Socket, Crimp, Cable Mount Rohs Compliant Amphenol - 89M2364 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I, Receptacle, 61, Socket, Crimp, Cable Mount Rohs Compliant Amphenol
89M2364
Circular Connector, Mil-C-26482 Series I, Receptacle, 61, Socket, Crimp, Cable Mount Rohs Compliant Amphenol 89M2364
Circular Connector, MIL-C-26482 Series I, Receptacle, 61, Socket, Crimp, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-26482 Series I, Receptacle, 61, Socket, Crimp, Cable Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3121E24-61S 04K3808 89M2364
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 24, 61 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-C-26482 Series I, Receptacle, 61, Socket, Crimp, Cable Mount Rohs Compliant Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-560-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details