Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3124F20-39P

Description
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb
Request a Quote
Description
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3124F20-39P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3124F20-39P
Connectors Mil-Qualified, Circular Body, All MS3124F20-39P
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb

Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbspnbspnbsp8226nbspnb

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3124F20-39P
MIL Spec Connector - MIL-DTL-26482 I MS3124F20-39P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Rcpt, Size 20, 39Pos, Panel; Military Specification Amphenol Industrial - 04K4108 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 20, 39Pos, Panel; Military Specification Amphenol Industrial
04K4108
Jam Nut Connector Rcpt, Size 20, 39Pos, Panel; Military Specification Amphenol Industrial 04K4108
JAM NUT CONNECTOR RCPT, SIZE 20, 39POS, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 20, 39POS, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3124F20-39P MS3124F20-39P 04K4108
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Rcpt, Size 20, 39Pos, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details