ITT Cannon Circular Connector Assemblies MS3124E10-6P

Description
6 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1202-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1202-ND
Circular Connector Assemblies 1200-1202-ND
6 Position Circular Connector Receptacle, Male Pins Crimp

6 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3124E10-6P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3124E10-6P
Connectors Mil-Qualified, Circular Body, All MS3124E10-6P
MIL-26482 JAM NUT RECPT 6#20 PIN CNT

MIL-26482 JAM NUT RECPT 6#20 PIN CNT

Buy Now
Mil Spec Circular Conn, Rcpt, 6P, 10-6; Military Specification Itt Cannon - 38P5748 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 6P, 10-6; Military Specification Itt Cannon
38P5748
Mil Spec Circular Conn, Rcpt, 6P, 10-6; Military Specification Itt Cannon 38P5748
MIL SPEC CIRCULAR CONN, RCPT, 6P, 10-6; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 6P, 10-6; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1200-1202-ND MS3124E10-6P 38P5748
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Mil Spec Circular Conn, Rcpt, 6P, 10-6; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 30.602-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details