ITT Cannon Circular Connector Assemblies MS3122E12-10P

Description
10 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3122E12-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3122E12-10P-ND
Circular Connector Assemblies IMS3122E12-10P-ND
10 Position Circular Connector Receptacle, Male Pins Crimp

10 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - 1090025-MS3122E12-10P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1090025-MS3122E12-10P
Connectors, Interconnects - Circular Connectors 1090025-MS3122E12-10P
Win Source Part Number: 1090025-MS3122E12-10 P Category: Connectors, Interconnects>Circul ar Connectors Series: KPSE Number of Positions: 10 Color: Olive Drab Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 12-10 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium Alternative Parts (Cross-Reference): BACC45FN16C10S6; PT02SE-12-10P; KPSE00E12-10P; KPSE02E12-10SY; MS3470W12-10S; KPSE02E12-10SX; 85107R1210S50MS3122E -12-10P; MS3122E12-10P.; MS3122E12-10P..; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Current Rating (Amps): 7.5A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: MS3122E12-10PPEI-ND, MS3122E1210P,IMS3122 E12-10P,MS3122E12-10 PPEI Base Product Number: MS3122E12 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1090025-MS3122E12-10P
Category: Connectors, Interconnects>Circular Connectors
Series: KPSE
Number of Positions: 10
Color: Olive Drab
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Voltage Rating: 600VAC, 850VDC
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 12-10
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
Alternative Parts (Cross-Reference): BACC45FN16C10S6; PT02SE-12-10P; KPSE00E12-10P; KPSE02E12-10SY; MS3470W12-10S; KPSE02E12-10SX; 85107R1210S50MS3122E-12-10P; MS3122E12-10P.; MS3122E12-10P..;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Current Rating (Amps): 7.5A
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: MS3122E12-10PPEI-ND,MS3122E1210P,IMS3122E12-10P,MS3122E12-10PPEI
Base Product Number: MS3122E12
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3122E12-10P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3122E12-10P
Connectors Mil-Qualified, Circular Body, All MS3122E12-10P
MIL-26482 BOX MNT RECPT 10#20 PIN CNT

MIL-26482 BOX MNT RECPT 10#20 PIN CNT

Buy Now
Mil Spec Circular Conn, Rcpt, 10P, 12-10; Military Specification Itt Cannon - 38P5690 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 10P, 12-10; Military Specification Itt Cannon
38P5690
Mil Spec Circular Conn, Rcpt, 10P, 12-10; Military Specification Itt Cannon 38P5690
MIL SPEC CIRCULAR CONN, RCPT, 10P, 12-10; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 10P, 12-10; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3122E12-10P-ND 1090025-MS3122E12-10P MS3122E12-10P 38P5690
Product Name Circular Connector Assemblies Connectors, Interconnects - Circular Connectors Connectors Mil-Qualified, Circular Body, All Mil Spec Circular Conn, Rcpt, 10P, 12-10; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount Panel Mount
Voltage Rating 600 to 850 volts 600 to 850 volts
Current Rating 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Backplane Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details