ITT Cannon Connectors Mil-Qualified, Circular Body, All MS3122E10-6P

Description
MIL-26482 BOX MNT RECPT 6#20 PIN CNT
Request a Quote Datasheet
Description
MIL-26482 BOX MNT RECPT 6#20 PIN CNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3122E10-6P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3122E10-6P
Connectors Mil-Qualified, Circular Body, All MS3122E10-6P
MIL-26482 BOX MNT RECPT 6#20 PIN CNT

MIL-26482 BOX MNT RECPT 6#20 PIN CNT

Buy Now
Circular Connector Assemblies - IMS3122E10-6P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3122E10-6P-ND
Circular Connector Assemblies IMS3122E10-6P-ND
6 Position Circular Connector Receptacle, Male Pins Crimp

6 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Circular Conn, Rcpt, 6P, 10-6; Military Specification Itt Cannon - 38P5686 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 6P, 10-6; Military Specification Itt Cannon
38P5686
Mil Spec Circular Conn, Rcpt, 6P, 10-6; Military Specification Itt Cannon 38P5686
MIL SPEC CIRCULAR CONN, RCPT, 6P, 10-6; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 6P, 10-6; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3122E10-6P IMS3122E10-6P-ND 38P5686
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 6P, 10-6; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 180 Housings - 1381 - Anderson Power Products
Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
Circular Connector Assemblies - 1124-1211-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.0 amps
View Details
2 suppliers