PMC Engineering LLC Smart Electronic Level Transmitters PMC-SMT PT/EL CV Series

Description
PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½" Fits 3" diameter or larger pipes Field programmable with Hart Communicator 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected LCD display optional
Description
PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½" Fits 3" diameter or larger pipes Field programmable with Hart Communicator 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected LCD display optional

Suppliers

Company
Product
Description
Supplier Links
Smart Electronic Level Transmitters - PMC-SMT PT/EL CV Series - PMC Engineering LLC
Danbury, CT, USA
Smart Electronic Level Transmitters
PMC-SMT PT/EL CV Series
Smart Electronic Level Transmitters PMC-SMT PT/EL CV Series
PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½" Fits 3" diameter or larger pipes Field programmable with Hart Communicator 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected LCD display optional

PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol allows easy access to the configuration, test, and detailed set-up of the transmitter.

  • Ranges:
    0 to 5" WC through 0 to 300 PSIG
    +/- 5" WC through +/- 400" WC Compound
    0 to 3" Hg through 0 to 30" Hg Vacuum (negative)
    0 to 15 PSIA through 0 to 150 PSIA
  • Small sensing area – 1½"
  • Fits 3" diameter or larger pipes
  • Field programmable with Hart Communicator
  • 316L S/S housing with 10' cable, NEMA-4X Standards
  • EMI/RFI protected
  • LCD display optional
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number PMC-SMT PT/EL CV Series
Product Name Smart Electronic Level Transmitters
Device Classification Sensor Only; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Maximum Operating Pressure 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Water-Level Sensors - 255-00420 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 30 psi (21.11 m H2O)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Oil/Water Interface Transmitter - 2880-OWI - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details