PMC Engineering LLC Dip Stick Level Probe Transmitters PT/EL DS Series

Description
The model DS series (Dip Stick Level Probe) transmitter is designed for top mount locations in tanks. This unit is ideal for installation in mixing, blending, white water tanks and wastewater treatment locations. Supplied with either a 1" (Miniature) or 1 1/2" ceramic diaphragm sensor the Dip Stick Level Probe transmitter provides a stable measuring environment for many difficult applications. Non-standard lengths can be order to individual specifications. PMC-PT/EL-DS Ranges: 0 to 5" WC through 0 to 300 PSI 316L Stainless Steel tubing Standard lengths 18", 2', 4', 6' and 8' 4-20 mA, Analog or Smart HART Protocol LCD Display available Can be ordered with any PMC electronics terminal junction Applications: Blend Chest Cleaning Paper Making Machine Hydrapulper
Description
The model DS series (Dip Stick Level Probe) transmitter is designed for top mount locations in tanks. This unit is ideal for installation in mixing, blending, white water tanks and wastewater treatment locations. Supplied with either a 1" (Miniature) or 1 1/2" ceramic diaphragm sensor the Dip Stick Level Probe transmitter provides a stable measuring environment for many difficult applications. Non-standard lengths can be order to individual specifications. PMC-PT/EL-DS Ranges: 0 to 5" WC through 0 to 300 PSI 316L Stainless Steel tubing Standard lengths 18", 2', 4', 6' and 8' 4-20 mA, Analog or Smart HART Protocol LCD Display available Can be ordered with any PMC electronics terminal junction Applications: Blend Chest Cleaning Paper Making Machine Hydrapulper

Suppliers

Company
Product
Description
Supplier Links
Dip Stick Level Probe Transmitters - PT/EL DS Series - PMC Engineering LLC
Danbury, CT, USA
Dip Stick Level Probe Transmitters
PT/EL DS Series
Dip Stick Level Probe Transmitters PT/EL DS Series
The model DS series (Dip Stick Level Probe) transmitter is designed for top mount locations in tanks. This unit is ideal for installation in mixing, blending, white water tanks and wastewater treatment locations. Supplied with either a 1" (Miniature) or 1 1/2" ceramic diaphragm sensor the Dip Stick Level Probe transmitter provides a stable measuring environment for many difficult applications. Non-standard lengths can be order to individual specifications. PMC-PT/EL-DS Ranges: 0 to 5" WC through 0 to 300 PSI 316L Stainless Steel tubing Standard lengths 18", 2', 4', 6' and 8' 4-20 mA, Analog or Smart HART Protocol LCD Display available Can be ordered with any PMC electronics terminal junction Applications: Blend Chest Cleaning Paper Making Machine Hydrapulper

The model DS series (Dip Stick Level Probe) transmitter is designed for top mount locations in tanks. This unit is ideal for installation in mixing, blending, white water tanks and wastewater treatment locations. Supplied with either a 1" (Miniature) or 1 1/2" ceramic diaphragm sensor the Dip Stick Level Probe transmitter provides a stable measuring environment for many difficult applications. Non-standard lengths can be order to individual specifications.

PMC-PT/EL-DS

  • Ranges: 0 to 5" WC through 0 to 300 PSI
  • 316L Stainless Steel tubing
  • Standard lengths 18", 2', 4', 6' and 8'
  • 4-20 mA, Analog or Smart HART Protocol
  • LCD Display available
  • Can be ordered with any PMC electronics terminal junction

Applications:

  • Blend Chest
  • Cleaning
  • Paper Making Machine
  • Hydrapulper
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number PT/EL DS Series
Product Name Dip Stick Level Probe Transmitters
Device Classification Sensor Only; Transmitter
Measuring Range 0.0 to 5 inch (0.0 to 127 mm)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Float Valve – Side Mounting - OKC-2250-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Vibrating Probe Level Sensor - VRX21 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details