PMC Engineering LLC Depth/Level Pressure Transmitters, Rangeable 4-20 mA STS PTM/N Series

Description
The PTM/N series is part of a comprehensive range of pressure transmitters specifically designed for the measurement of depth and level in water, wastewater and tanks. The series 32 provides a conventional 4-20 mA, 2-wire configuration, rangeable to 25% of the specified FS. Features such as Kevlar strengthened cable, titanium, ballast weights, dataloggers, etc. broaden the installation opportunities. The modular design permits fast delivery for all pressure ranges and standard options. PTM/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-40" WC to 0-360 psig other ranges and pressure units can be specified Rangeable to 25% of specified FS Accuracy: 0.1% & 0.25% Material: 316L SS or Titanium Output: 4-20 mA Application Tank Level Measurement - Chemicals
Description
The PTM/N series is part of a comprehensive range of pressure transmitters specifically designed for the measurement of depth and level in water, wastewater and tanks. The series 32 provides a conventional 4-20 mA, 2-wire configuration, rangeable to 25% of the specified FS. Features such as Kevlar strengthened cable, titanium, ballast weights, dataloggers, etc. broaden the installation opportunities. The modular design permits fast delivery for all pressure ranges and standard options. PTM/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-40" WC to 0-360 psig other ranges and pressure units can be specified Rangeable to 25% of specified FS Accuracy: 0.1% & 0.25% Material: 316L SS or Titanium Output: 4-20 mA Application Tank Level Measurement - Chemicals

Suppliers

Company
Product
Description
Supplier Links
Depth/Level Pressure Transmitters, Rangeable 4-20 mA - STS PTM/N Series - PMC Engineering LLC
Danbury, CT, USA
Depth/Level Pressure Transmitters, Rangeable 4-20 mA
STS PTM/N Series
Depth/Level Pressure Transmitters, Rangeable 4-20 mA STS PTM/N Series
The PTM/N series is part of a comprehensive range of pressure transmitters specifically designed for the measurement of depth and level in water, wastewater and tanks. The series 32 provides a conventional 4-20 mA, 2-wire configuration, rangeable to 25% of the specified FS. Features such as Kevlar strengthened cable, titanium, ballast weights, dataloggers, etc. broaden the installation opportunities. The modular design permits fast delivery for all pressure ranges and standard options. PTM/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-40" WC to 0-360 psig other ranges and pressure units can be specified Rangeable to 25% of specified FS Accuracy: 0.1% & 0.25% Material: 316L SS or Titanium Output: 4-20 mA Application Tank Level Measurement - Chemicals

The PTM/N series is part of a comprehensive range of pressure transmitters specifically designed for the measurement of depth and level in water, wastewater and tanks. The series 32 provides a conventional 4-20 mA, 2-wire configuration, rangeable to 25% of the specified FS. Features such as Kevlar strengthened cable, titanium, ballast weights, dataloggers, etc. broaden the installation opportunities. The modular design permits fast delivery for all pressure ranges and standard options.

PTM/N Series

  • Fully Submersible, 1" Diameter
  • Ranges: Scale (Zero based) 0-40" WC to 0-360 psig other ranges and pressure units can be specified
  • Rangeable to 25% of specified FS
  • Accuracy: 0.1% & 0.25%
  • Material: 316L SS or Titanium
  • Output: 4-20 mA

Application

  • Tank Level Measurement - Chemicals
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number STS PTM/N Series
Product Name Depth/Level Pressure Transmitters, Rangeable 4-20 mA
Device Classification Sensor Only; Transmitter
Measuring Range 0.0 to 40 inch (0.0 to 1016 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
LLC Series – Honeywell Alternative -  - SST Sensing Ltd.
Specs
Device Classification Sensor Only
Media Type Liquid
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Compact Non-Contact Radar for Sanitary Processing with Light Ring & Digital Display - CNCR-400.DD - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details