PMC Engineering LLC Chemical Application Depth/Level Submersible Pressure Transmitters STS ATM/NC Series

Description
The ATM/NC series is part of a comprehensive range of pressure transmitters specifically designed for level monitoring in chemical tanks. The series 30 provides a conventional 4-20 mA, 2-wire configuration. Features such as Kevlar strengthened Teflon cable and choice of construction materials allows installation in the most challenging applications. The modular design permits fast delivery for all pressure ranges and standard options. ATM/NC Series Fully submersible, 1.1" diameter Ranges: Full Scale (Zero based) 0-40"WC to 0-360 psig Accuracy: 0.50% Chemical resistant: PVDF (Kynar) housing No wetted metallic components Output: 4-20 mA
Description
The ATM/NC series is part of a comprehensive range of pressure transmitters specifically designed for level monitoring in chemical tanks. The series 30 provides a conventional 4-20 mA, 2-wire configuration. Features such as Kevlar strengthened Teflon cable and choice of construction materials allows installation in the most challenging applications. The modular design permits fast delivery for all pressure ranges and standard options. ATM/NC Series Fully submersible, 1.1" diameter Ranges: Full Scale (Zero based) 0-40"WC to 0-360 psig Accuracy: 0.50% Chemical resistant: PVDF (Kynar) housing No wetted metallic components Output: 4-20 mA

Suppliers

Company
Product
Description
Supplier Links
Chemical Application Depth/Level Submersible Pressure Transmitters - STS ATM/NC Series - PMC Engineering LLC
Danbury, CT, USA
Chemical Application Depth/Level Submersible Pressure Transmitters
STS ATM/NC Series
Chemical Application Depth/Level Submersible Pressure Transmitters STS ATM/NC Series
The ATM/NC series is part of a comprehensive range of pressure transmitters specifically designed for level monitoring in chemical tanks. The series 30 provides a conventional 4-20 mA, 2-wire configuration. Features such as Kevlar strengthened Teflon cable and choice of construction materials allows installation in the most challenging applications. The modular design permits fast delivery for all pressure ranges and standard options. ATM/NC Series Fully submersible, 1.1" diameter Ranges: Full Scale (Zero based) 0-40"WC to 0-360 psig Accuracy: 0.50% Chemical resistant: PVDF (Kynar) housing No wetted metallic components Output: 4-20 mA

The ATM/NC series is part of a comprehensive range of pressure transmitters specifically designed for level monitoring in chemical tanks. The series 30 provides a conventional 4-20 mA, 2-wire configuration. Features such as Kevlar strengthened Teflon cable and choice of construction materials allows installation in the most challenging applications. The modular design permits fast delivery for all pressure ranges and standard options.

ATM/NC Series

  • Fully submersible, 1.1" diameter
  • Ranges: Full Scale (Zero based)
    0-40"WC to 0-360 psig
  • Accuracy: 0.50%
  • Chemical resistant: PVDF (Kynar) housing
  • No wetted metallic components
  • Output: 4-20 mA
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number STS ATM/NC Series
Product Name Chemical Application Depth/Level Submersible Pressure Transmitters
Device Classification Sensor Only; Transmitter
Measuring Range 0.0 to 40 inch (0.0 to 1016 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-LLG810D3L24-003-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
80 GHZ COMPACT NON-CONTACT RADAR – 98 ft, BATTERY-POWERED - CNCR-390 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details