PMC Engineering LLC Smart Miniature Electronic Level Transmitters, Terminal Head Version PMC-SMT/MIN-EL TH Series

Description
PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional
Description
PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional

Suppliers

Company
Product
Description
Supplier Links
Smart Miniature Electronic Level Transmitters, Terminal Head Version - PMC-SMT/MIN-EL TH Series - PMC Engineering LLC
Danbury, CT, USA
Smart Miniature Electronic Level Transmitters, Terminal Head Version
PMC-SMT/MIN-EL TH Series
Smart Miniature Electronic Level Transmitters, Terminal Head Version PMC-SMT/MIN-EL TH Series
PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional

PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter.

  • Ranges:
    0 to 10" WC through 0 to 300 PSIG
    +/- 10" WC through +/- 400" WC Compound
    0 to 3" Hg through 0 to 30" Hg Vacuum (negative)
    0 to 30 PSIA through 0 to 150 PSIA
  • Small sensing area – 1"
  • Retrofits 1" pneumatic transmitter nipple
  • Fits 2" diameter or larger pipes
  • Terminal Head/Anodized and Powder coated, NEMA-4X Standards
  • EMI/RFI protected
  • LCD display optional
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number PMC-SMT/MIN-EL TH Series
Product Name Smart Miniature Electronic Level Transmitters, Terminal Head Version
Device Classification Sensor Only; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Maximum Operating Pressure 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Float Valve – Top Mounting - OKC-1570-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1015-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Mini-Rotary Level Sensor - MR - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details