PMC Engineering LLC Electronic Level Transmitters, Stainless Steel Cover PMC-PT/EL CV Series

Description
PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This feature avoids the usual pocketing problems encountered with conventional flange-mounted and recessed-diaphragm transmitters. The capacitance sensor handles overloads of up to 10 times nominal range. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" WC negative through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½ inch Fits 3 inch diameter or larger pipes 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected Applications Pulp Process / Mechanical Pulp Process / Chemical Cleaning Paper Making Machine
Description
PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This feature avoids the usual pocketing problems encountered with conventional flange-mounted and recessed-diaphragm transmitters. The capacitance sensor handles overloads of up to 10 times nominal range. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" WC negative through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½ inch Fits 3 inch diameter or larger pipes 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected Applications Pulp Process / Mechanical Pulp Process / Chemical Cleaning Paper Making Machine

Suppliers

Company
Product
Description
Supplier Links
Electronic Level Transmitters, Stainless Steel Cover - PMC-PT/EL CV Series - PMC Engineering LLC
Danbury, CT, USA
Electronic Level Transmitters, Stainless Steel Cover
PMC-PT/EL CV Series
Electronic Level Transmitters, Stainless Steel Cover PMC-PT/EL CV Series
PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This feature avoids the usual pocketing problems encountered with conventional flange-mounted and recessed-diaphragm transmitters. The capacitance sensor handles overloads of up to 10 times nominal range. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" WC negative through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½ inch Fits 3 inch diameter or larger pipes 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected Applications Pulp Process / Mechanical Pulp Process / Chemical Cleaning Paper Making Machine

PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This feature avoids the usual pocketing problems encountered with conventional flange-mounted and recessed-diaphragm transmitters. The capacitance sensor handles overloads of up to 10 times nominal range.

  • Ranges:
    0 to 5" WC through 0 to 300 PSIG
    +/- 5" WC through +/- 400" WC Compound
    0 to 3" WC negative through 0 to 30" Hg Vacuum (negative)
    0 to 15 PSIA through 0 to 150 PSIA
  • Small sensing area – 1½ inch
  • Fits 3 inch diameter or larger pipes
  • 4-20 mA, 2 wire output
  • 316L S/S housing with 10' cable, NEMA-4X Standards
  • EMI/RFI protected

Applications

  • Pulp Process / Mechanical
  • Pulp Process / Chemical
  • Cleaning
  • Paper Making Machine
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number PMC-PT/EL CV Series
Product Name Electronic Level Transmitters, Stainless Steel Cover
Device Classification Sensor Only; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Maximum Operating Pressure 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-LLG610D324-003-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Compact Non-Contact Radar for Food & Pharma Processing with Light Ring Indicator - CNCR-400.LRI - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details