PMC Engineering LLC Passive (Millivolt) Depth/Level Pressure Transmitters STS TM/N Series

Description
The TM/N series is part of a comprehensive range of pressure transducers specifically designed for the long term monitoring of ground water and wastewater. Features such as Kevlar strengthened cable, titanium, ballast weights, data loggers, etc. broaden the installation opportunities. The modular construction provides manufacturing flexibility and offers fast delivery for all pressure ranges and standard options. TM/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-40" WC to 0-360 psig other ranges and pressure units can be specified Accuracy: 0.25% & 0.5% Material: 316L SS or Titanium Output: typical 50 mV @ 10 VDC excitation
Description
The TM/N series is part of a comprehensive range of pressure transducers specifically designed for the long term monitoring of ground water and wastewater. Features such as Kevlar strengthened cable, titanium, ballast weights, data loggers, etc. broaden the installation opportunities. The modular construction provides manufacturing flexibility and offers fast delivery for all pressure ranges and standard options. TM/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-40" WC to 0-360 psig other ranges and pressure units can be specified Accuracy: 0.25% & 0.5% Material: 316L SS or Titanium Output: typical 50 mV @ 10 VDC excitation

Suppliers

Company
Product
Description
Supplier Links
Passive (Millivolt) Depth/Level Pressure Transmitters - STS TM/N Series - PMC Engineering LLC
Danbury, CT, USA
Passive (Millivolt) Depth/Level Pressure Transmitters
STS TM/N Series
Passive (Millivolt) Depth/Level Pressure Transmitters STS TM/N Series
The TM/N series is part of a comprehensive range of pressure transducers specifically designed for the long term monitoring of ground water and wastewater. Features such as Kevlar strengthened cable, titanium, ballast weights, data loggers, etc. broaden the installation opportunities. The modular construction provides manufacturing flexibility and offers fast delivery for all pressure ranges and standard options. TM/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-40" WC to 0-360 psig other ranges and pressure units can be specified Accuracy: 0.25% & 0.5% Material: 316L SS or Titanium Output: typical 50 mV @ 10 VDC excitation

The TM/N series is part of a comprehensive range of pressure transducers specifically designed for the long term monitoring of ground water and wastewater. Features such as Kevlar strengthened cable, titanium, ballast weights, data loggers, etc. broaden the installation opportunities. The modular construction provides manufacturing flexibility and offers fast delivery for all pressure ranges and standard options.

TM/N Series

  • Fully Submersible, 1" Diameter
  • Ranges: Scale (Zero based) 0-40" WC to 0-360 psig other ranges and pressure units can be specified
  • Accuracy: 0.25% & 0.5%
  • Material: 316L SS or Titanium
  • Output: typical 50 mV @ 10 VDC excitation
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number STS TM/N Series
Product Name Passive (Millivolt) Depth/Level Pressure Transmitters
Device Classification Sensor Only; Transmitter
Measuring Range 0.0 to 40 inch (0.0 to 1016 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Displacement and Level Measurement On/Off Switching Sensor - CS Series - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details