PMC Engineering LLC Submersible Level Transmitter with Remote Electronics Head, Smart HART® Protocol PMC-SMT/EL-TH/D-SUB RE

Description
PMC’s Smart Submersible Level Transmitter with Remote Electronics provides reliable and precise results combined with durability. Focusing on the separation of the electronics from the sensor, this option offers solutions to industries most difficult applications such as high vibration, very wet and high condensation areas as well as excessive temperatures. The electronics are located away from the process connection enabling calibration and range adjustments without exposing personnel to hazardous or extreme locations. Electronic components are protected from shock and vibration which prevents interference or false readings. These transmitters limit the output variations and potential damage to the electronics caused by excessive heat that only the sensor can handle. PMC-SMT/EL-TH/D-SUB RE (Remote/Split Electronics) Ranges: 0 to 5" WC through 0 to 300 PSIG Extremely rugged design Separates the electronics from the sensor Double Sealed Housing, NEMA-4X Standards Hart® protocol Revision 5.1 EMI/RFI protected Terminal Junction Head LCD display optional Economical, practical and versatile
Description
PMC’s Smart Submersible Level Transmitter with Remote Electronics provides reliable and precise results combined with durability. Focusing on the separation of the electronics from the sensor, this option offers solutions to industries most difficult applications such as high vibration, very wet and high condensation areas as well as excessive temperatures. The electronics are located away from the process connection enabling calibration and range adjustments without exposing personnel to hazardous or extreme locations. Electronic components are protected from shock and vibration which prevents interference or false readings. These transmitters limit the output variations and potential damage to the electronics caused by excessive heat that only the sensor can handle. PMC-SMT/EL-TH/D-SUB RE (Remote/Split Electronics) Ranges: 0 to 5" WC through 0 to 300 PSIG Extremely rugged design Separates the electronics from the sensor Double Sealed Housing, NEMA-4X Standards Hart® protocol Revision 5.1 EMI/RFI protected Terminal Junction Head LCD display optional Economical, practical and versatile

Suppliers

Company
Product
Description
Supplier Links
Submersible Level Transmitter with Remote Electronics Head, Smart HART® Protocol - PMC-SMT/EL-TH/D-SUB RE - PMC Engineering LLC
Danbury, CT, USA
Submersible Level Transmitter with Remote Electronics Head, Smart HART® Protocol
PMC-SMT/EL-TH/D-SUB RE
Submersible Level Transmitter with Remote Electronics Head, Smart HART® Protocol PMC-SMT/EL-TH/D-SUB RE
PMC’s Smart Submersible Level Transmitter with Remote Electronics provides reliable and precise results combined with durability. Focusing on the separation of the electronics from the sensor, this option offers solutions to industries most difficult applications such as high vibration, very wet and high condensation areas as well as excessive temperatures. The electronics are located away from the process connection enabling calibration and range adjustments without exposing personnel to hazardous or extreme locations. Electronic components are protected from shock and vibration which prevents interference or false readings. These transmitters limit the output variations and potential damage to the electronics caused by excessive heat that only the sensor can handle. PMC-SMT/EL-TH/D-SUB RE (Remote/Split Electronics) Ranges: 0 to 5" WC through 0 to 300 PSIG Extremely rugged design Separates the electronics from the sensor Double Sealed Housing, NEMA-4X Standards Hart® protocol Revision 5.1 EMI/RFI protected Terminal Junction Head LCD display optional Economical, practical and versatile

PMC’s Smart Submersible Level Transmitter with Remote Electronics provides reliable and precise results combined with durability. Focusing on the separation of the electronics from the sensor, this option offers solutions to industries most difficult applications such as high vibration, very wet and high condensation areas as well as excessive temperatures. The electronics are located away from the process connection enabling calibration and range adjustments without exposing personnel to hazardous or extreme locations. Electronic components are protected from shock and vibration which prevents interference or false readings. These transmitters limit the output variations and potential damage to the electronics caused by excessive heat that only the sensor can handle.

PMC-SMT/EL-TH/D-SUB RE (Remote/Split Electronics)

  • Ranges: 0 to 5" WC through 0 to 300 PSIG
  • Extremely rugged design
  • Separates the electronics from the sensor
  • Double Sealed Housing, NEMA-4X Standards
  • Hart® protocol Revision 5.1
  • EMI/RFI protected
  • Terminal Junction Head
  • LCD display optional
  • Economical, practical and versatile
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number PMC-SMT/EL-TH/D-SUB RE
Product Name Submersible Level Transmitter with Remote Electronics Head, Smart HART® Protocol
Device Classification Sensor System; Transmitter
Measuring Range 0.0 to 5 inch (0.0 to 127 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Narrowband Level Control - OKC-2292 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-LLG210D3L24-003-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
80 GHZ COMPACT NON-CONTACT RADAR 98’ CABLED - CNCR 190 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details