PMC Engineering LLC Dual Output Level & Temperature Transmitter VL5005

Description
The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste and sea water. The VL5005 has been specifically developed for long term monitoring of ground water, waste water and tank level measurement. It provides a dual 4-20mA, 3 or 4 wire configuration for both level and temperature. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL5005 Series Dual output Level & Temperature Transmitter Ranges: Full Scale (Zero Based) Any range 20"WC to 1000 psi FS available, in any engineering units such as psi, Pa, inches H20, bar. Consult factory for higher ranges. Absolute or gauge types available. Fully submersible 1" diameter. Dual 4-20mA output 25 to 175°F Titanium Construction Applications Ground Water
Description
The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste and sea water. The VL5005 has been specifically developed for long term monitoring of ground water, waste water and tank level measurement. It provides a dual 4-20mA, 3 or 4 wire configuration for both level and temperature. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL5005 Series Dual output Level & Temperature Transmitter Ranges: Full Scale (Zero Based) Any range 20"WC to 1000 psi FS available, in any engineering units such as psi, Pa, inches H20, bar. Consult factory for higher ranges. Absolute or gauge types available. Fully submersible 1" diameter. Dual 4-20mA output 25 to 175°F Titanium Construction Applications Ground Water

Suppliers

Company
Product
Description
Supplier Links
Dual Output Level & Temperature Transmitter - VL5005 - PMC Engineering LLC
Danbury, CT, USA
Dual Output Level & Temperature Transmitter
VL5005
Dual Output Level & Temperature Transmitter VL5005
The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste and sea water. The VL5005 has been specifically developed for long term monitoring of ground water, waste water and tank level measurement. It provides a dual 4-20mA, 3 or 4 wire configuration for both level and temperature. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL5005 Series Dual output Level & Temperature Transmitter Ranges: Full Scale (Zero Based) Any range 20"WC to 1000 psi FS available, in any engineering units such as psi, Pa, inches H20, bar. Consult factory for higher ranges. Absolute or gauge types available. Fully submersible 1" diameter. Dual 4-20mA output 25 to 175°F Titanium Construction Applications Ground Water

The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste and sea water. The VL5005 has been specifically developed for long term monitoring of ground water, waste water and tank level measurement. It provides a dual 4-20mA, 3 or 4 wire configuration for both level and temperature.

For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11.

VersaLine VL5005 Series Dual output Level & Temperature Transmitter

  • Ranges: Full Scale (Zero Based) Any range 20"WC to 1000 psi FS available, in any engineering units such as psi, Pa, inches H20, bar. Consult factory for higher ranges. Absolute or gauge types available.
  • Fully submersible 1" diameter.
  • Dual 4-20mA output
  • 25 to 175°F
  • Titanium Construction

Applications

  • Ground Water
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number VL5005
Product Name Dual Output Level & Temperature Transmitter
Device Classification Sensor Only; Transmitter
Measuring Range 0.0 to 20 inch (0.0 to 508 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Water-Level Sensors - 10226841-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Sensors - 6133522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 928 psi (653 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
View Details
Dry Pump Monitor - 2852-DPM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details