PMC Engineering LLC Miniature Electronic Level Transmitters, Terminal Head Version PMC-MIN-PT/EL TH Series

Description
PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter or larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters. Ranges: 0 to 10" WC through 0 to 300 +/- 10" WC through +/- 400"WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes Stainless Steel Terminal Junction Head, NEMA-4X Standards EMI/RFI protected LCD display optional
Description
PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter or larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters. Ranges: 0 to 10" WC through 0 to 300 +/- 10" WC through +/- 400"WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes Stainless Steel Terminal Junction Head, NEMA-4X Standards EMI/RFI protected LCD display optional

Suppliers

Company
Product
Description
Supplier Links
Miniature Electronic Level Transmitters, Terminal Head Version - PMC-MIN-PT/EL TH Series - PMC Engineering LLC
Danbury, CT, USA
Miniature Electronic Level Transmitters, Terminal Head Version
PMC-MIN-PT/EL TH Series
Miniature Electronic Level Transmitters, Terminal Head Version PMC-MIN-PT/EL TH Series
PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter or larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters. Ranges: 0 to 10" WC through 0 to 300 +/- 10" WC through +/- 400"WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes Stainless Steel Terminal Junction Head, NEMA-4X Standards EMI/RFI protected LCD display optional

PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter or larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters.

  • Ranges:
    0 to 10" WC through 0 to 300
    +/- 10" WC through +/- 400"WC Compound
    0 to 3" Hg through 0 to 30" Hg Vacuum (negative)
    0 to 30 PSIA through 0 to 150 PSIA
  • Small sensing area – 1"
  • Retrofits 1" pneumatic transmitter nipple
  • Fits 2" diameter or larger pipes
  • Stainless Steel Terminal Junction Head, NEMA-4X Standards
  • EMI/RFI protected
  • LCD display optional
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number PMC-MIN-PT/EL TH Series
Product Name Miniature Electronic Level Transmitters, Terminal Head Version
Device Classification Sensor Only; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Maximum Operating Pressure 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHTR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Mini-Rotary Level Sensor - MR - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 20014573-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details