PMC Engineering LLC Pneumatic Tank Level Transmitters LT and LT/SAN Series

Description
The PMC Tank Level Transmitter has been especially developed for measuring tank levels in paper mills and similar process industries where pulp or viscous materials are stored. The small diameter of the transmitter (1½") permits flush installation with the inside wall of pipes 3" in diameter or larger. This feature overcomes pocketing problems normally encountered with conventional flange-mounted level transmitters. The D/R (double ring) style carries a second ring which locks the diaphragm retainer ring at the point of calibration and helps ensure long-term accuracy. Ranges: 0-500" W.C. Small sensing area – 1½" Fits 3" diameter or larger pipes Linear 1:1 output Extremely reliable in very wet locations
Description
The PMC Tank Level Transmitter has been especially developed for measuring tank levels in paper mills and similar process industries where pulp or viscous materials are stored. The small diameter of the transmitter (1½") permits flush installation with the inside wall of pipes 3" in diameter or larger. This feature overcomes pocketing problems normally encountered with conventional flange-mounted level transmitters. The D/R (double ring) style carries a second ring which locks the diaphragm retainer ring at the point of calibration and helps ensure long-term accuracy. Ranges: 0-500" W.C. Small sensing area – 1½" Fits 3" diameter or larger pipes Linear 1:1 output Extremely reliable in very wet locations

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Tank Level Transmitters - LT and LT/SAN Series - PMC Engineering LLC
Danbury, CT, USA
Pneumatic Tank Level Transmitters
LT and LT/SAN Series
Pneumatic Tank Level Transmitters LT and LT/SAN Series
The PMC Tank Level Transmitter has been especially developed for measuring tank levels in paper mills and similar process industries where pulp or viscous materials are stored. The small diameter of the transmitter (1½") permits flush installation with the inside wall of pipes 3" in diameter or larger. This feature overcomes pocketing problems normally encountered with conventional flange-mounted level transmitters. The D/R (double ring) style carries a second ring which locks the diaphragm retainer ring at the point of calibration and helps ensure long-term accuracy. Ranges: 0-500" W.C. Small sensing area – 1½" Fits 3" diameter or larger pipes Linear 1:1 output Extremely reliable in very wet locations

The PMC Tank Level Transmitter has been especially developed for measuring tank levels in paper mills and similar process industries where pulp or viscous materials are stored. The small diameter of the transmitter (1½") permits flush installation with the inside wall of pipes 3" in diameter or larger. This feature overcomes pocketing problems normally encountered with conventional flange-mounted level transmitters. The D/R (double ring) style carries a second ring which locks the diaphragm retainer ring at the point of calibration and helps ensure long-term accuracy.

  • Ranges: 0-500" W.C.
  • Small sensing area – 1½"
  • Fits 3" diameter or larger pipes
  • Linear 1:1 output
  • Extremely reliable in very wet locations
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number LT and LT/SAN Series
Product Name Pneumatic Tank Level Transmitters
Device Classification Sensor Only; Transmitter
Measuring Range 0.0 to 500 inch (0.0 to 12700 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vibrating Probe Level Sensor - VRX51 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Ultrasonic level transmitter - LST200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 13.78 to 315 inch (350 to 8000 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details