PMC Engineering LLC Miniature Submersible Level Transmitter with Datalogger DL-MTM3211

Description
The PMC Water Level Datalogger is a simple, effective and economical system designed to measure water level using a datalogger and pressure sensor. The Water Level Datalogger is valuable in level monitoring applications such as aquifer characterization, environmental remediation, well or tank level recording, combined sewer overflow and sanitary sewer overflow. The submersible level sensor normally sold with the datalogger is the 0.39" diameter miniature version. However, the VL4511 offers similar performance with a 3/4" diameter housing. A Version of the VL5000 Series features a 1" diameter housing and both are compatible with the Datalogger. Sensor 0.39" diameter 0.25% accuracy Piezoresistive sensor Ranges up to 500 psi Datalogger 7 year battery life Windows Software Installs in 2" wells
Description
The PMC Water Level Datalogger is a simple, effective and economical system designed to measure water level using a datalogger and pressure sensor. The Water Level Datalogger is valuable in level monitoring applications such as aquifer characterization, environmental remediation, well or tank level recording, combined sewer overflow and sanitary sewer overflow. The submersible level sensor normally sold with the datalogger is the 0.39" diameter miniature version. However, the VL4511 offers similar performance with a 3/4" diameter housing. A Version of the VL5000 Series features a 1" diameter housing and both are compatible with the Datalogger. Sensor 0.39" diameter 0.25% accuracy Piezoresistive sensor Ranges up to 500 psi Datalogger 7 year battery life Windows Software Installs in 2" wells

Suppliers

Company
Product
Description
Supplier Links
Miniature Submersible Level Transmitter with Datalogger - DL-MTM3211 - PMC Engineering LLC
Danbury, CT, USA
Miniature Submersible Level Transmitter with Datalogger
DL-MTM3211
Miniature Submersible Level Transmitter with Datalogger DL-MTM3211
The PMC Water Level Datalogger is a simple, effective and economical system designed to measure water level using a datalogger and pressure sensor. The Water Level Datalogger is valuable in level monitoring applications such as aquifer characterization, environmental remediation, well or tank level recording, combined sewer overflow and sanitary sewer overflow. The submersible level sensor normally sold with the datalogger is the 0.39" diameter miniature version. However, the VL4511 offers similar performance with a 3/4" diameter housing. A Version of the VL5000 Series features a 1" diameter housing and both are compatible with the Datalogger. Sensor 0.39" diameter 0.25% accuracy Piezoresistive sensor Ranges up to 500 psi Datalogger 7 year battery life Windows Software Installs in 2" wells

The PMC Water Level Datalogger is a simple, effective and economical system designed to measure water level using a datalogger and pressure sensor.

The Water Level Datalogger is valuable in level monitoring applications such as aquifer characterization, environmental remediation, well or tank level recording, combined sewer overflow and sanitary sewer overflow.

The submersible level sensor normally sold with the datalogger is the 0.39" diameter miniature version. However, the VL4511 offers similar performance with a 3/4" diameter housing. A Version of the VL5000 Series features a 1" diameter housing and both are compatible with the Datalogger.

Sensor

  • 0.39" diameter
  • 0.25% accuracy
  • Piezoresistive sensor
  • Ranges up to 500 psi

Datalogger

  • 7 year battery life
  • Windows Software
  • Installs in 2" wells
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number DL-MTM3211
Product Name Miniature Submersible Level Transmitter with Datalogger
Device Classification Sensor Only; Transmitter
Measuring Range 420 to 12000 inch (10668 to 304800 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 434 psi (305 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details