PMC Engineering LLC Electronic Level Transmitter, Extended Diaphragm PMC-PT/EL-CV/CX

Description
The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the usual pocketing problems encountered by conventional flanged mounted transmitters. This unit combines a 3" flanged stainless Steel extension with the proven accuracy and dependability of PMC's fully repairable electronic level transmitters. PMC's design allows for easy replacement and service of the unit without removing the flanged extension from the tank or vat wall. Ranges: 0 to 5" WC through 0 to 300 PSIG 0 to 20" WC negative through 0 to 30" Hg Vacuum +/- 30" Hg compound range 0 to 15 PSIA through 0 to 150 PSIA 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected 3" Diameter Extension Standard lengths 2", 4" and 6" Non Standard lengths over 6" are available Application Blend Chest
Description
The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the usual pocketing problems encountered by conventional flanged mounted transmitters. This unit combines a 3" flanged stainless Steel extension with the proven accuracy and dependability of PMC's fully repairable electronic level transmitters. PMC's design allows for easy replacement and service of the unit without removing the flanged extension from the tank or vat wall. Ranges: 0 to 5" WC through 0 to 300 PSIG 0 to 20" WC negative through 0 to 30" Hg Vacuum +/- 30" Hg compound range 0 to 15 PSIA through 0 to 150 PSIA 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected 3" Diameter Extension Standard lengths 2", 4" and 6" Non Standard lengths over 6" are available Application Blend Chest

Suppliers

Company
Product
Description
Supplier Links
Electronic Level Transmitter, Extended Diaphragm - PMC-PT/EL-CV/CX - PMC Engineering LLC
Danbury, CT, USA
Electronic Level Transmitter, Extended Diaphragm
PMC-PT/EL-CV/CX
Electronic Level Transmitter, Extended Diaphragm PMC-PT/EL-CV/CX
The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the usual pocketing problems encountered by conventional flanged mounted transmitters. This unit combines a 3" flanged stainless Steel extension with the proven accuracy and dependability of PMC's fully repairable electronic level transmitters. PMC's design allows for easy replacement and service of the unit without removing the flanged extension from the tank or vat wall. Ranges: 0 to 5" WC through 0 to 300 PSIG 0 to 20" WC negative through 0 to 30" Hg Vacuum +/- 30" Hg compound range 0 to 15 PSIA through 0 to 150 PSIA 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected 3" Diameter Extension Standard lengths 2", 4" and 6" Non Standard lengths over 6" are available Application Blend Chest

The PMC Extended Diaphragm Level Transmitter has been especially developed for measuring level in tank and vat applications. The extended diaphragm allows the sensing diaphragm to be mounted flush with the inside of the tank or vat wall, thereby avoiding the usual pocketing problems encountered by conventional flanged mounted transmitters. This unit combines a 3" flanged stainless Steel extension with the proven accuracy and dependability of PMC's fully repairable electronic level transmitters. PMC's design allows for easy replacement and service of the unit without removing the flanged extension from the tank or vat wall.

  • Ranges:
    0 to 5" WC through 0 to 300 PSIG
    0 to 20" WC negative through 0 to 30" Hg Vacuum
    +/- 30" Hg compound range
    0 to 15 PSIA through 0 to 150 PSIA
  • 4-20 mA, 2 wire output
  • 316L S/S housing with 10' cable, NEMA-4X Standards
  • EMI/RFI protected
  • 3" Diameter Extension
  • Standard lengths 2", 4" and 6"
  • Non Standard lengths over 6" are available

Application

  • Blend Chest
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number PMC-PT/EL-CV/CX
Product Name Electronic Level Transmitter, Extended Diaphragm
Device Classification Sensor Only; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Water-Level Sensors - 700S14A0B-0047 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Sensors - 1936738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details