PMC Engineering LLC Stainless Steel Miniature Electronic Level Transmitters, Terminal Head Version PMC-SMT/MIN-EL TH/SS Series

Description
PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes Stainless Steel Terminal Junction Head, NEMA-4X Standards EMI/RFI protected LCD Display optional Applications: Pulp Process / Mechanical Pulp Process / Chemical Cleaning Paper Making Machine
Description
PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes Stainless Steel Terminal Junction Head, NEMA-4X Standards EMI/RFI protected LCD Display optional Applications: Pulp Process / Mechanical Pulp Process / Chemical Cleaning Paper Making Machine

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Miniature Electronic Level Transmitters, Terminal Head Version - PMC-SMT/MIN-EL TH/SS Series - PMC Engineering LLC
Danbury, CT, USA
Stainless Steel Miniature Electronic Level Transmitters, Terminal Head Version
PMC-SMT/MIN-EL TH/SS Series
Stainless Steel Miniature Electronic Level Transmitters, Terminal Head Version PMC-SMT/MIN-EL TH/SS Series
PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes Stainless Steel Terminal Junction Head, NEMA-4X Standards EMI/RFI protected LCD Display optional Applications: Pulp Process / Mechanical Pulp Process / Chemical Cleaning Paper Making Machine

PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter.

  • Ranges:
    0 to 10" WC through 0 to 300 PSIG
    +/- 10" WC through +/- 400" WC Compound
    0 to 3" Hg through 0 to 30" Hg Vacuum (negative)
    0 to 30 PSIA through 0 to 150 PSIA
  • Small sensing area – 1"
  • Retrofits 1" pneumatic transmitter nipple
  • Fits 2" diameter or larger pipes
  • Stainless Steel Terminal Junction Head, NEMA-4X Standards
  • EMI/RFI protected
  • LCD Display optional

Applications:

  • Pulp Process / Mechanical
  • Pulp Process / Chemical
  • Cleaning
  • Paper Making Machine
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number PMC-SMT/MIN-EL TH/SS Series
Product Name Stainless Steel Miniature Electronic Level Transmitters, Terminal Head Version
Device Classification Sensor Only; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Maximum Operating Pressure 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1018-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
80 GHz Compact Non-Contact Radar for Food & Pharma Processing - CNCR-400.SS - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details