PMC Engineering LLC Submersible Depth/Level Pressure Transmitters, 4-20 mA Output STS ATM.1ST/N Series

Description
The ATM.1ST/N is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 1.ST provides a 4 to 20 mA Output. Features such as Kevlar strengthened cable, titanium, ballast weights, data loggers, etc. broaden the installation opportunities. The modular design permits fast delivery for all pressure ranges and standard options. ATM.1ST/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-20" WC to 0-360 psig other ranges and pressure units can be specified Total Error Band: typical 0.3% Material: 316L SS or Titanium Output: 4 to 20 mA
Description
The ATM.1ST/N is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 1.ST provides a 4 to 20 mA Output. Features such as Kevlar strengthened cable, titanium, ballast weights, data loggers, etc. broaden the installation opportunities. The modular design permits fast delivery for all pressure ranges and standard options. ATM.1ST/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-20" WC to 0-360 psig other ranges and pressure units can be specified Total Error Band: typical 0.3% Material: 316L SS or Titanium Output: 4 to 20 mA

Suppliers

Company
Product
Description
Supplier Links
Submersible Depth/Level Pressure Transmitters, 4-20 mA Output - STS ATM.1ST/N Series - PMC Engineering LLC
Danbury, CT, USA
Submersible Depth/Level Pressure Transmitters, 4-20 mA Output
STS ATM.1ST/N Series
Submersible Depth/Level Pressure Transmitters, 4-20 mA Output STS ATM.1ST/N Series
The ATM.1ST/N is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 1.ST provides a 4 to 20 mA Output. Features such as Kevlar strengthened cable, titanium, ballast weights, data loggers, etc. broaden the installation opportunities. The modular design permits fast delivery for all pressure ranges and standard options. ATM.1ST/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-20" WC to 0-360 psig other ranges and pressure units can be specified Total Error Band: typical 0.3% Material: 316L SS or Titanium Output: 4 to 20 mA

The ATM.1ST/N is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 1.ST provides a 4 to 20 mA Output. Features such as Kevlar strengthened cable, titanium, ballast weights, data loggers, etc. broaden the installation opportunities. The modular design permits fast delivery for all pressure ranges and standard options.

ATM.1ST/N Series

  • Fully Submersible, 1" Diameter
  • Ranges: Scale (Zero based) 0-20" WC to 0-360 psig other ranges and pressure units can be specified
  • Total Error Band: typical 0.3%
  • Material: 316L SS or Titanium
  • Output: 4 to 20 mA
Supplier's Site
Submersible Depth/Level Pressure Transmitters, Voltage Output - STS ATM.1ST/N Series - PMC Engineering LLC
Danbury, CT, USA
Submersible Depth/Level Pressure Transmitters, Voltage Output
STS ATM.1ST/N Series
Submersible Depth/Level Pressure Transmitters, Voltage Output STS ATM.1ST/N Series
The ATM.1ST/N is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 1.ST provides a 0 to 5, 0 to 10 VDC Output. Features such as Kevlar strengthened cable, titanium, ballast weights, data loggers, etc. broaden the installation opportunities. The modular design permits fast delivery for all pressure ranges and standard options. ATM.1ST/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-20" WC to 0-360 psig other ranges and pressure units can be specified Total Error Band: typical 0.3% Material: 316L SS or Titanium Output: 0 to 5. 0 to 10 VDC

The ATM.1ST/N is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 1.ST provides a 0 to 5, 0 to 10 VDC Output. Features such as Kevlar strengthened cable, titanium, ballast weights, data loggers, etc. broaden the installation opportunities. The modular design permits fast delivery for all pressure ranges and standard options.

ATM.1ST/N Series

  • Fully Submersible, 1" Diameter
  • Ranges: Scale (Zero based) 0-20" WC to 0-360 psig other ranges and pressure units can be specified
  • Total Error Band: typical 0.3%
  • Material: 316L SS or Titanium
  • Output: 0 to 5. 0 to 10 VDC
Supplier's Site

Technical Specifications

  PMC Engineering LLC PMC Engineering LLC
Product Category Level Sensors Level Sensors
Product Number STS ATM.1ST/N Series STS ATM.1ST/N Series
Product Name Submersible Depth/Level Pressure Transmitters, 4-20 mA Output Submersible Depth/Level Pressure Transmitters, Voltage Output
Device Classification Sensor Only; Transmitter Sensor Only; Transmitter
Measuring Range 0.0 to 20 inch (0.0 to 508 mm) 0.0 to 20 inch (0.0 to 508 mm)
Media Type Liquid Liquid
Level Measurement Type Continuous Level Continuous Level
Output Options AnalogCurrent AnalogVoltage
Unlock Full Specs
to access all available technical data

Similar Products

Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1028-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details