PMC Engineering LLC Depth and Level Pressure Transmitters VL4500 Series

Description
The PMC VersaLine® VL4500 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. Typical applications are small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The titanium housing provides immunity to virtually all environments, especially including brackish or sea water, or other chemicals unsuitable for stainless steel. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. Kevlar is used to avoid any cable elongation when longer lengths up to 1000 feet are required for deep wells. FEP cable is available as an alternate for harsh environments. A feature of the VL4500 Series is full scale ranges as low 30" WC. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL4500 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero Based) 0-30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy .725" diameter welded titanium Millivolt or 4-20 mA Molded polyurethane cable Applications Ground Water Irrigation Shipboard Ballast Tanks
Description
The PMC VersaLine® VL4500 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. Typical applications are small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The titanium housing provides immunity to virtually all environments, especially including brackish or sea water, or other chemicals unsuitable for stainless steel. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. Kevlar is used to avoid any cable elongation when longer lengths up to 1000 feet are required for deep wells. FEP cable is available as an alternate for harsh environments. A feature of the VL4500 Series is full scale ranges as low 30" WC. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL4500 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero Based) 0-30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy .725" diameter welded titanium Millivolt or 4-20 mA Molded polyurethane cable Applications Ground Water Irrigation Shipboard Ballast Tanks

Suppliers

Company
Product
Description
Supplier Links
Depth and Level Pressure Transmitters - VL4500 Series - PMC Engineering LLC
Danbury, CT, USA
Depth and Level Pressure Transmitters
VL4500 Series
Depth and Level Pressure Transmitters VL4500 Series
The PMC VersaLine® VL4500 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. Typical applications are small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The titanium housing provides immunity to virtually all environments, especially including brackish or sea water, or other chemicals unsuitable for stainless steel. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. Kevlar is used to avoid any cable elongation when longer lengths up to 1000 feet are required for deep wells. FEP cable is available as an alternate for harsh environments. A feature of the VL4500 Series is full scale ranges as low 30" WC. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL4500 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero Based) 0-30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy .725" diameter welded titanium Millivolt or 4-20 mA Molded polyurethane cable Applications Ground Water Irrigation Shipboard Ballast Tanks

The PMC VersaLine® VL4500 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. Typical applications are small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The titanium housing provides immunity to virtually all environments, especially including brackish or sea water, or other chemicals unsuitable for stainless steel. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. Kevlar is used to avoid any cable elongation when longer lengths up to 1000 feet are required for deep wells. FEP cable is available as an alternate for harsh environments. A feature of the VL4500 Series is full scale ranges as low 30" WC.

For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11.

VersaLine VL4500 Series Depth and Level Pressure Transmitter

  • Ranges: Full Scale (Zero Based)
    0-30, 50” WC
    0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig
    0-50, 100, 150, 200, 300 psia
    Other ranges and pressure units can be specified.
  • 0.1% & 0.25% accuracy
  • .725" diameter welded titanium
  • Millivolt or 4-20 mA
  • Molded polyurethane cable

Applications

  • Ground Water
  • Irrigation
  • Shipboard Ballast Tanks
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number VL4500 Series
Product Name Depth and Level Pressure Transmitters
Device Classification Sensor Only; Transmitter
Measuring Range 0.0 to 50 inch (0.0 to 1270 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Wide Band Level Control “Pump Up” - OKC-2291 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - Industrial - 1921-LLHPA821D5-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
80 GHZ COMPACT NON-CONTACT RADAR – 98 ft, BATTERY-POWERED - CNCR-390 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details