PMC Engineering LLC Miniature Depth / Level Pressure Transmitters MTM3000

Description
The MTM 3000 Miniature depth and level pressure sensor is available for applications where space is very limited. The housing diameter of 0.39 inches offers the user an ideal high performance level measurement in small diameter, i.e. 1/2" monitoring wells, stand pipes and bore holes. The Titanium construction and integral polyurethane cable provide a reliable long term solution for these difficult-to-measure applications. Kevlar is used as a cable reinforcement to avoid any elongation, particularly when long lengths of cable are required for deep wells. Long term stability of typically ±0.1% per year also contributes toward a maintenance-free installation. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. MTM 3000 Small Bore Depth and Level Transmitter Fully submersible, 0.39" diameter Ranges: Full Scale (Zero based) 0-15 psig to 0-500 psig Other ranges and pressure units can be specified. 0.10%, 0.25% & 0.5% accuracy Material: Titanium with 5-year corrosion warranty Millivolt output signal Analog output signals with option: separate electronic circuitry Applications Ground Water Landfill and Remediation Dams and Rivers
Description
The MTM 3000 Miniature depth and level pressure sensor is available for applications where space is very limited. The housing diameter of 0.39 inches offers the user an ideal high performance level measurement in small diameter, i.e. 1/2" monitoring wells, stand pipes and bore holes. The Titanium construction and integral polyurethane cable provide a reliable long term solution for these difficult-to-measure applications. Kevlar is used as a cable reinforcement to avoid any elongation, particularly when long lengths of cable are required for deep wells. Long term stability of typically ±0.1% per year also contributes toward a maintenance-free installation. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. MTM 3000 Small Bore Depth and Level Transmitter Fully submersible, 0.39" diameter Ranges: Full Scale (Zero based) 0-15 psig to 0-500 psig Other ranges and pressure units can be specified. 0.10%, 0.25% & 0.5% accuracy Material: Titanium with 5-year corrosion warranty Millivolt output signal Analog output signals with option: separate electronic circuitry Applications Ground Water Landfill and Remediation Dams and Rivers

Suppliers

Company
Product
Description
Supplier Links
Miniature Depth / Level Pressure Transmitters - MTM3000 - PMC Engineering LLC
Danbury, CT, USA
Miniature Depth / Level Pressure Transmitters
MTM3000
Miniature Depth / Level Pressure Transmitters MTM3000
The MTM 3000 Miniature depth and level pressure sensor is available for applications where space is very limited. The housing diameter of 0.39 inches offers the user an ideal high performance level measurement in small diameter, i.e. 1/2" monitoring wells, stand pipes and bore holes. The Titanium construction and integral polyurethane cable provide a reliable long term solution for these difficult-to-measure applications. Kevlar is used as a cable reinforcement to avoid any elongation, particularly when long lengths of cable are required for deep wells. Long term stability of typically ±0.1% per year also contributes toward a maintenance-free installation. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. MTM 3000 Small Bore Depth and Level Transmitter Fully submersible, 0.39" diameter Ranges: Full Scale (Zero based) 0-15 psig to 0-500 psig Other ranges and pressure units can be specified. 0.10%, 0.25% & 0.5% accuracy Material: Titanium with 5-year corrosion warranty Millivolt output signal Analog output signals with option: separate electronic circuitry Applications Ground Water Landfill and Remediation Dams and Rivers

The MTM 3000 Miniature depth and level pressure sensor is available for applications where space is very limited. The housing diameter of 0.39 inches offers the user an ideal high performance level measurement in small diameter, i.e. 1/2" monitoring wells, stand pipes and bore holes. The Titanium construction and integral polyurethane cable provide a reliable long term solution for these difficult-to-measure applications. Kevlar is used as a cable reinforcement to avoid any elongation, particularly when long lengths of cable are required for deep wells. Long term stability of typically ±0.1% per year also contributes toward a maintenance-free installation.

For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11.

MTM 3000 Small Bore Depth and Level Transmitter

  • Fully submersible, 0.39" diameter
  • Ranges: Full Scale (Zero based)
    0-15 psig to 0-500 psig
    Other ranges and pressure units can be specified.
  • 0.10%, 0.25% & 0.5% accuracy
  • Material: Titanium with 5-year corrosion warranty
  • Millivolt output signal
  • Analog output signals with option: separate electronic circuitry

Applications

  • Ground Water
  • Landfill and Remediation
  • Dams and Rivers
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number MTM3000
Product Name Miniature Depth / Level Pressure Transmitters
Device Classification Sensor Only; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 585-00400 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 30 psi (21.11 m H2O)
View Details
Level Sensors - 2067074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 43.51 psi (30.62 m H2O)
Meter Technology Type Ultrasonic/Sonic; Radar/Microwave; Other (Such as tilt etc.)
Communication Interface Options Other Interface Type
View Details
Foam Control Monitor - 2880-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details