PMC Engineering LLC Smart Electronic Level Transmitters, Terminal Head Version PMC-SMT PT/EL TH Series

Description
PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 4.25" W. C. to 300 PSI Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½" Fits 3" diameter or larger pipes Field programmable with Hart Communicator Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional Applications: Pulp Process / Mechanical › Pulp Process / Chemical › Blend Chest › Refining › Screening › Cleaning › Paper Making Machine › Hydrapulper ›
Description
PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 4.25" W. C. to 300 PSI Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½" Fits 3" diameter or larger pipes Field programmable with Hart Communicator Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional Applications: Pulp Process / Mechanical › Pulp Process / Chemical › Blend Chest › Refining › Screening › Cleaning › Paper Making Machine › Hydrapulper ›

Suppliers

Company
Product
Description
Supplier Links
Smart Electronic Level Transmitters, Terminal Head Version - PMC-SMT PT/EL TH Series - PMC Engineering LLC
Danbury, CT, USA
Smart Electronic Level Transmitters, Terminal Head Version
PMC-SMT PT/EL TH Series
Smart Electronic Level Transmitters, Terminal Head Version PMC-SMT PT/EL TH Series
PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 4.25" W. C. to 300 PSI Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½" Fits 3" diameter or larger pipes Field programmable with Hart Communicator Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional Applications: Pulp Process / Mechanical › Pulp Process / Chemical › Blend Chest › Refining › Screening › Cleaning › Paper Making Machine › Hydrapulper ›

PMC Smart Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed set-up of the transmitter. Ranges: 4.25" W. C. to 300 PSI

  • Ranges:
    0 to 5" WC through 0 to 300 PSIG
    +/- 5" WC through +/- 400" WC Compound
    0 to 3" Hg through 0 to 30" Hg Vacuum (negative)
    0 to 15 PSIA through 0 to 150 PSIA
  • Small sensing area – 1½"
  • Fits 3" diameter or larger pipes
  • Field programmable with Hart Communicator
  • Terminal Head/Anodized and Powder coated, NEMA-4X Standards
  • EMI/RFI protected
  • LCD display optional

Applications:

  • Pulp Process / Mechanical ›
  • Pulp Process / Chemical ›
  • Blend Chest ›
  • Refining ›
  • Screening ›
  • Cleaning ›
  • Paper Making Machine ›
  • Hydrapulper ›
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number PMC-SMT PT/EL TH Series
Product Name Smart Electronic Level Transmitters, Terminal Head Version
Device Classification Sensor Only; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Maximum Operating Pressure 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300163 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Foam Control Monitor - 2852-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details