PMC Engineering LLC Depth and Level Transmitter-High Temperature VL5270

Description
The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The VL5270 has been specifically developed for long term monitoring in wells and other applications where temperatures may be as high as 250°F. This is achieved by the use of a special FEP cable and assembly process. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL5270 Series Depth and Level Transmitter Ranges: Full Scale (Zero based)0-30, 50"WC; 0-1, 5, 10, 15, 30, 50, 100, 150, 300 psig, and 500, 1000 psisg;0-50, 100, 150, 200, 300 psia;Other ranges or engineering units can be specified. 0.1% Accuracy 0-5VDC or 4-20mA 250°F continuous 1" diameter Titanium housing
Description
The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The VL5270 has been specifically developed for long term monitoring in wells and other applications where temperatures may be as high as 250°F. This is achieved by the use of a special FEP cable and assembly process. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL5270 Series Depth and Level Transmitter Ranges: Full Scale (Zero based)0-30, 50"WC; 0-1, 5, 10, 15, 30, 50, 100, 150, 300 psig, and 500, 1000 psisg;0-50, 100, 150, 200, 300 psia;Other ranges or engineering units can be specified. 0.1% Accuracy 0-5VDC or 4-20mA 250°F continuous 1" diameter Titanium housing

Suppliers

Company
Product
Description
Supplier Links
Depth and Level Transmitter-High Temperature - VL5270 - PMC Engineering LLC
Danbury, CT, USA
Depth and Level Transmitter-High Temperature
VL5270
Depth and Level Transmitter-High Temperature VL5270
The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The VL5270 has been specifically developed for long term monitoring in wells and other applications where temperatures may be as high as 250°F. This is achieved by the use of a special FEP cable and assembly process. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL5270 Series Depth and Level Transmitter Ranges: Full Scale (Zero based)0-30, 50"WC; 0-1, 5, 10, 15, 30, 50, 100, 150, 300 psig, and 500, 1000 psisg;0-50, 100, 150, 200, 300 psia;Other ranges or engineering units can be specified. 0.1% Accuracy 0-5VDC or 4-20mA 250°F continuous 1" diameter Titanium housing

The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The VL5270 has been specifically developed for long term monitoring in wells and other applications where temperatures may be as high as 250°F. This is achieved by the use of a special FEP cable and assembly process.

For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11.

VersaLine VL5270 Series Depth and Level Transmitter

  • Ranges: Full Scale (Zero based)0-30, 50"WC; 0-1, 5, 10, 15, 30, 50, 100, 150, 300 psig, and 500, 1000 psisg;0-50, 100, 150, 200, 300 psia;Other ranges or engineering units can be specified.
  • 0.1% Accuracy
  • 0-5VDC or 4-20mA
  • 250°F continuous
  • 1" diameter Titanium housing
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number VL5270
Product Name Depth and Level Transmitter-High Temperature
Device Classification Sensor Only; Transmitter
Measuring Range 0.0 to 50 inch (0.0 to 1270 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 700S14A4A-0023 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Sensors - 7943418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
Mounting Options Side mount; Top mount
View Details
Plugged Chute Detector - 2852-PCD - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details