PMC Engineering LLC Submersible Depth/Level Pressure Transmitters, 4-20 mA Output STS ATM/N Series

Description
The ATM/N series is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 24 provides a 4 to 20 mA Output. Features such as Kevlar strengthened cable, titanium, ballast weights, data loggers, etc. broaden the installation opportunities. The modular design permits fast delivery for all pressure ranges and standard options. ATM/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-20" WC to 0-360 psig other ranges and pressure units can be specified Accuracy: 0.1% & 0.25% Material: 316L SS or Titanium Output: 4 to 20 mA
Description
The ATM/N series is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 24 provides a 4 to 20 mA Output. Features such as Kevlar strengthened cable, titanium, ballast weights, data loggers, etc. broaden the installation opportunities. The modular design permits fast delivery for all pressure ranges and standard options. ATM/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-20" WC to 0-360 psig other ranges and pressure units can be specified Accuracy: 0.1% & 0.25% Material: 316L SS or Titanium Output: 4 to 20 mA

Suppliers

Company
Product
Description
Supplier Links
Submersible Depth/Level Pressure Transmitters, 4-20 mA Output - STS ATM/N Series - PMC Engineering LLC
Danbury, CT, USA
Submersible Depth/Level Pressure Transmitters, 4-20 mA Output
STS ATM/N Series
Submersible Depth/Level Pressure Transmitters, 4-20 mA Output STS ATM/N Series
The ATM/N series is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 24 provides a 4 to 20 mA Output. Features such as Kevlar strengthened cable, titanium, ballast weights, data loggers, etc. broaden the installation opportunities. The modular design permits fast delivery for all pressure ranges and standard options. ATM/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-20" WC to 0-360 psig other ranges and pressure units can be specified Accuracy: 0.1% & 0.25% Material: 316L SS or Titanium Output: 4 to 20 mA

The ATM/N series is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 24 provides a 4 to 20 mA Output. Features such as Kevlar strengthened cable, titanium, ballast weights, data loggers, etc. broaden the installation opportunities. The modular design permits fast delivery for all pressure ranges and standard options.

ATM/N Series

  • Fully Submersible, 1" Diameter
  • Ranges: Scale (Zero based) 0-20" WC to 0-360 psig other ranges and pressure units can be specified
  • Accuracy: 0.1% & 0.25%
  • Material: 316L SS or Titanium
  • Output: 4 to 20 mA
Supplier's Site
Submersible Depth/Level Pressure Transmitters, Voltage Output - STS ATM/N Series - PMC Engineering LLC
Danbury, CT, USA
Submersible Depth/Level Pressure Transmitters, Voltage Output
STS ATM/N Series
Submersible Depth/Level Pressure Transmitters, Voltage Output STS ATM/N Series
The ATM/N series is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 24 provides a range of amplified voltage outputs from 0 - 5 to 0 - 10 VDC. Features such as Kevlar strengthened cable, titanium, ballast weights, data loggers, etc. broaden the installation opportunities. The modular design permits fast delivery for all pressure ranges and standard options. ATM/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-20" WC to 0-360 psig other ranges and pressure units can be specified Accuracy: 0.1% & 0.25% Material: 316L SS or Titanium Output: 0-5 VDC or 0-10 VDC

The ATM/N series is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 24 provides a range of amplified voltage outputs from 0 - 5 to 0 - 10 VDC. Features such as Kevlar strengthened cable, titanium, ballast weights, data loggers, etc. broaden the installation opportunities. The modular design permits fast delivery for all pressure ranges and standard options.

ATM/N Series

  • Fully Submersible, 1" Diameter
  • Ranges: Scale (Zero based) 0-20" WC to 0-360 psig other ranges and pressure units can be specified
  • Accuracy: 0.1% & 0.25%
  • Material: 316L SS or Titanium
  • Output: 0-5 VDC or 0-10 VDC
Supplier's Site

Technical Specifications

  PMC Engineering LLC PMC Engineering LLC
Product Category Level Sensors Level Sensors
Product Number STS ATM/N Series STS ATM/N Series
Product Name Submersible Depth/Level Pressure Transmitters, 4-20 mA Output Submersible Depth/Level Pressure Transmitters, Voltage Output
Device Classification Sensor Only; Transmitter Sensor Only; Transmitter
Measuring Range 0.0 to 20 inch (0.0 to 508 mm) 0.0 to 20 inch (0.0 to 508 mm)
Media Type Liquid Liquid
Level Measurement Type Continuous Level Continuous Level
Output Options AnalogCurrent AnalogVoltage
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300095 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Float, Level Sensors - 1921-LLC710D3L24-3C3-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Foam Control Monitor - 2852-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details