PMC Engineering LLC Miniature Stainless Steel Electronic Level Transmitters PMC-MIN-PT/EL CV Series

Description
PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter or larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (Negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1 inch Retrofits 1" pneumatic transmitter nipple Fits 2 inch diameter or larger pipes 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected
Description
PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter or larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (Negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1 inch Retrofits 1" pneumatic transmitter nipple Fits 2 inch diameter or larger pipes 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected

Suppliers

Company
Product
Description
Supplier Links
Miniature Stainless Steel Electronic Level Transmitters - PMC-MIN-PT/EL CV Series - PMC Engineering LLC
Danbury, CT, USA
Miniature Stainless Steel Electronic Level Transmitters
PMC-MIN-PT/EL CV Series
Miniature Stainless Steel Electronic Level Transmitters PMC-MIN-PT/EL CV Series
PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter or larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (Negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1 inch Retrofits 1" pneumatic transmitter nipple Fits 2 inch diameter or larger pipes 4-20 mA, 2 wire output 316L S/S housing with 10' cable, NEMA-4X Standards EMI/RFI protected

PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter or larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters.

  • Ranges:
    0 to 10" WC through 0 to 300 PSIG
    +/- 10" WC through +/- 400" WC Compound
    0 to 3" Hg through 0 to 30" Hg Vacuum (Negative)
    0 to 30 PSIA through 0 to 150 PSIA
  • Small sensing area – 1 inch
  • Retrofits 1" pneumatic transmitter nipple
  • Fits 2 inch diameter or larger pipes
  • 4-20 mA, 2 wire output
  • 316L S/S housing with 10' cable, NEMA-4X Standards
  • EMI/RFI protected
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number PMC-MIN-PT/EL CV Series
Product Name Miniature Stainless Steel Electronic Level Transmitters
Device Classification Sensor Only; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Maximum Operating Pressure 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 20015507-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Sensors - 1936784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details