PMC Engineering LLC Depth and Level Pressure Transmitters, 4-20 mA Output VL4200 Series

Description
The PMC VersaLine® VL4200 Series submersible transmitters feature FM Certification for use in hazardous locations. They are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. The Titanium housing provides immunity to virtually all environments, especially including brackish or sea water, or other chemicals unsuitable for stainless steel. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. Kevlar is used to avoid any cable elongation when longer lengths up to 5000 feet are required for deep wells. FEP cable is available as an alternate for harsh environments. A feature of the VL4200 Series is full scale ranges as low as 10"WC. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL4200 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy 3/4" diameter welded Titanium 4-20 mA, 2 wire output Molded polyurethane cable Applications Ground Water Landfill and Remediation Dams and Rivers Shipboard Ballast Tanks Oceanographic Mapping Tsunami Early Warning Systems
Description
The PMC VersaLine® VL4200 Series submersible transmitters feature FM Certification for use in hazardous locations. They are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. The Titanium housing provides immunity to virtually all environments, especially including brackish or sea water, or other chemicals unsuitable for stainless steel. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. Kevlar is used to avoid any cable elongation when longer lengths up to 5000 feet are required for deep wells. FEP cable is available as an alternate for harsh environments. A feature of the VL4200 Series is full scale ranges as low as 10"WC. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL4200 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy 3/4" diameter welded Titanium 4-20 mA, 2 wire output Molded polyurethane cable Applications Ground Water Landfill and Remediation Dams and Rivers Shipboard Ballast Tanks Oceanographic Mapping Tsunami Early Warning Systems

Suppliers

Company
Product
Description
Supplier Links
Depth and Level Pressure Transmitters, 4-20 mA Output - VL4200 Series - PMC Engineering LLC
Danbury, CT, USA
Depth and Level Pressure Transmitters, 4-20 mA Output
VL4200 Series
Depth and Level Pressure Transmitters, 4-20 mA Output VL4200 Series
The PMC VersaLine® VL4200 Series submersible transmitters feature FM Certification for use in hazardous locations. They are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. The Titanium housing provides immunity to virtually all environments, especially including brackish or sea water, or other chemicals unsuitable for stainless steel. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. Kevlar is used to avoid any cable elongation when longer lengths up to 5000 feet are required for deep wells. FEP cable is available as an alternate for harsh environments. A feature of the VL4200 Series is full scale ranges as low as 10"WC. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL4200 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy 3/4" diameter welded Titanium 4-20 mA, 2 wire output Molded polyurethane cable Applications Ground Water Landfill and Remediation Dams and Rivers Shipboard Ballast Tanks Oceanographic Mapping Tsunami Early Warning Systems

The PMC VersaLine® VL4200 Series submersible transmitters feature FM Certification for use in hazardous locations. They are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. The Titanium housing provides immunity to virtually all environments, especially including brackish or sea water, or other chemicals unsuitable for stainless steel. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. Kevlar is used to avoid any cable elongation when longer lengths up to 5000 feet are required for deep wells. FEP cable is available as an alternate for harsh environments. A feature of the VL4200 Series is full scale ranges as low as 10"WC.

For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11.

VersaLine VL4200 Series Depth and Level Pressure Transmitter

  • Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified.
  • 0.1% & 0.25% accuracy
  • 3/4" diameter welded Titanium
  • 4-20 mA, 2 wire output
  • Molded polyurethane cable

Applications

  • Ground Water
  • Landfill and Remediation
  • Dams and Rivers
  • Shipboard Ballast Tanks
  • Oceanographic Mapping
  • Tsunami Early Warning Systems
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number VL4200 Series
Product Name Depth and Level Pressure Transmitters, 4-20 mA Output
Device Classification Sensor Only; Transmitter
Measuring Range 0.0 to 50 inch (0.0 to 1270 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 10200231-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Float Switches - 1919505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details