PMC Engineering LLC Depth and Level Transmitters, NPT Process Connection VL1000 Series

Description
The PMC VersaLine® VL1000 Series submersible transmitters with NPT Process Connection for increased applications. Available with either male or female NPT process connections the VL1000 series maintains the VersaLine industry standard, high integrity waterproof design. Featuring fully welded body and molded cable, this transmitter offers pressure and level measurement solutions in some of the most challenging applications. When chemical compatibility or corrosion are a concern the optional Titanium body and or FEP cable can be selected. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy All welded 316L SS or Titanium 4-20 mA, 2 wire output Molded polyurethane cable Application Hydroelectric
Description
The PMC VersaLine® VL1000 Series submersible transmitters with NPT Process Connection for increased applications. Available with either male or female NPT process connections the VL1000 series maintains the VersaLine industry standard, high integrity waterproof design. Featuring fully welded body and molded cable, this transmitter offers pressure and level measurement solutions in some of the most challenging applications. When chemical compatibility or corrosion are a concern the optional Titanium body and or FEP cable can be selected. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy All welded 316L SS or Titanium 4-20 mA, 2 wire output Molded polyurethane cable Application Hydroelectric

Suppliers

Company
Product
Description
Supplier Links
Depth and Level Transmitters, NPT Process Connection - VL1000 Series - PMC Engineering LLC
Danbury, CT, USA
Depth and Level Transmitters, NPT Process Connection
VL1000 Series
Depth and Level Transmitters, NPT Process Connection VL1000 Series
The PMC VersaLine® VL1000 Series submersible transmitters with NPT Process Connection for increased applications. Available with either male or female NPT process connections the VL1000 series maintains the VersaLine industry standard, high integrity waterproof design. Featuring fully welded body and molded cable, this transmitter offers pressure and level measurement solutions in some of the most challenging applications. When chemical compatibility or corrosion are a concern the optional Titanium body and or FEP cable can be selected. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy All welded 316L SS or Titanium 4-20 mA, 2 wire output Molded polyurethane cable Application Hydroelectric

The PMC VersaLine® VL1000 Series submersible transmitters with NPT Process Connection for increased applications. Available with either male or female NPT process connections the VL1000 series maintains the VersaLine industry standard, high integrity waterproof design. Featuring fully welded body and molded cable, this transmitter offers pressure and level measurement solutions in some of the most challenging applications. When chemical compatibility or corrosion are a concern the optional Titanium body and or FEP cable can be selected.

For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11.

  • Ranges: Full Scale (Zero based)
    0-10, 20, 30, 50” WC
    0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig
    0-50, 100, 150, 200, 300 psia
    Other ranges and pressure units can be specified.
  • 0.1% & 0.25% accuracy
  • All welded 316L SS or Titanium
  • 4-20 mA, 2 wire output
  • Molded polyurethane cable

Application

  • Hydroelectric
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number VL1000 Series
Product Name Depth and Level Transmitters, NPT Process Connection
Device Classification Sensor Only; Transmitter
Measuring Range 0.0 to 50 inch (0.0 to 1270 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

High Level Indicator - OKC-2289 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Acoustic Level Sensor - RL - BinMaster, Inc.
Specs
Device Classification Sensor System
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details