PMC Engineering LLC Depth and Level Transmitters - Side Entry Cable VL4563 Series

Description
PMC has engineered a rugged side entry cable with optional wedge nosecone to facilitate the use of their submersible transmitters inside pipes where the level measurement is required under flowing conditions. This is offered as a standard option for “¾” inch diameter transmitters but can also be provided for other series. This combination is ideally suited for installations into sewer pipes to minimize flow restrictions and possible clogging. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL4563 Series Depth and Level Transmitter Side Entry Cable Ranges: Full Scale (Zero based) 0-30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy 0.725" diameter welded titanium 0-100 mV or 4-20 mA output 90° molded polyurethane cable
Description
PMC has engineered a rugged side entry cable with optional wedge nosecone to facilitate the use of their submersible transmitters inside pipes where the level measurement is required under flowing conditions. This is offered as a standard option for “¾” inch diameter transmitters but can also be provided for other series. This combination is ideally suited for installations into sewer pipes to minimize flow restrictions and possible clogging. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL4563 Series Depth and Level Transmitter Side Entry Cable Ranges: Full Scale (Zero based) 0-30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy 0.725" diameter welded titanium 0-100 mV or 4-20 mA output 90° molded polyurethane cable

Suppliers

Company
Product
Description
Supplier Links
Depth and Level Transmitters - Side Entry Cable - VL4563 Series - PMC Engineering LLC
Danbury, CT, USA
Depth and Level Transmitters - Side Entry Cable
VL4563 Series
Depth and Level Transmitters - Side Entry Cable VL4563 Series
PMC has engineered a rugged side entry cable with optional wedge nosecone to facilitate the use of their submersible transmitters inside pipes where the level measurement is required under flowing conditions. This is offered as a standard option for “¾” inch diameter transmitters but can also be provided for other series. This combination is ideally suited for installations into sewer pipes to minimize flow restrictions and possible clogging. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL4563 Series Depth and Level Transmitter Side Entry Cable Ranges: Full Scale (Zero based) 0-30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy 0.725" diameter welded titanium 0-100 mV or 4-20 mA output 90° molded polyurethane cable

PMC has engineered a rugged side entry cable with optional wedge nosecone to facilitate the use of their submersible transmitters inside pipes where the level measurement is required under flowing conditions. This is offered as a standard option for “¾” inch diameter transmitters but can also be provided for other series. This combination is ideally suited for installations into sewer pipes to minimize flow restrictions and possible clogging.

For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11.

VersaLine VL4563 Series Depth and Level Transmitter Side Entry Cable

  • Ranges: Full Scale (Zero based)
    0-30, 50” WC
    0-1, 5, 10, 15, 30, 50, 100, 150, 300 psig
    0-50, 100, 150, 200, 300 psia
    Other ranges and pressure units can be specified.
  • 0.1% & 0.25% accuracy
  • 0.725" diameter welded titanium
  • 0-100 mV or 4-20 mA output
  • 90° molded polyurethane cable
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number VL4563 Series
Product Name Depth and Level Transmitters - Side Entry Cable
Device Classification Sensor Only; Transmitter
Measuring Range 0.0 to 50 inch (0.0 to 1270 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details