PMC Engineering LLC Electronic Level Transmitters, Terminal Head Version PMC-PT/EL TH Series

Description
PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This feature avoids the usual pocketing problems encountered with conventional flange-mounted and recessed-diaphragm transmitters. The capacitance sensor handles overloads of up to 10 times nominal range. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" WC negative through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½ inch Fits 3 inch diameter or larger pipes Flip Top Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional
Description
PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This feature avoids the usual pocketing problems encountered with conventional flange-mounted and recessed-diaphragm transmitters. The capacitance sensor handles overloads of up to 10 times nominal range. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" WC negative through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½ inch Fits 3 inch diameter or larger pipes Flip Top Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional

Suppliers

Company
Product
Description
Supplier Links
Electronic Level Transmitters, Terminal Head Version - PMC-PT/EL TH Series - PMC Engineering LLC
Danbury, CT, USA
Electronic Level Transmitters, Terminal Head Version
PMC-PT/EL TH Series
Electronic Level Transmitters, Terminal Head Version PMC-PT/EL TH Series
PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This feature avoids the usual pocketing problems encountered with conventional flange-mounted and recessed-diaphragm transmitters. The capacitance sensor handles overloads of up to 10 times nominal range. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" WC negative through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½ inch Fits 3 inch diameter or larger pipes Flip Top Terminal Head/Anodized and Powder coated, NEMA-4X Standards EMI/RFI protected LCD display optional

PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger. This feature avoids the usual pocketing problems encountered with conventional flange-mounted and recessed-diaphragm transmitters. The capacitance sensor handles overloads of up to 10 times nominal range.

  • Ranges:
    0 to 5" WC through 0 to 300 PSIG
    +/- 5" WC through +/- 400" WC Compound
    0 to 3" WC negative through 0 to 30" Hg Vacuum (negative)
    0 to 15 PSIA through 0 to 150 PSIA
  • Small sensing area – 1½ inch
  • Fits 3 inch diameter or larger pipes
  • Flip Top Terminal Head/Anodized and Powder coated, NEMA-4X Standards
  • EMI/RFI protected
  • LCD display optional
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number PMC-PT/EL TH Series
Product Name Electronic Level Transmitters, Terminal Head Version
Device Classification Sensor Only; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Maximum Operating Pressure 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 10226841-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Sensors - 1859869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 261 psi (184 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Foam Control Monitor - 2852-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details