PMC Engineering LLC Submersible Level Transmitter, Smart HART® Protocol VL-SMT

Description
The PMC Smart Submersible Level Transmitters are designed for applications where it is required to submerge the transmitter into the process fluid or water. They have been developed for either tank or water level measurement in natural environments such as wells, rivers, reservoirs, sewage, marine, etc. VL-SMT-Smart Hart® Submersible Level Transmitters Ranges: Full Scale (Zero Based): 0 to 5"H²O through 0 to 300 psig; ±5"H²O through ±400"H²O Compound (Contact PMC); 0 to 10"Hg through 0 to 30"Hg Vacuum (Negative); 0 to 15 psia through 0 to 150 psia (Contact PMC) Hart® Protocol 4-20mA ±0.25% accuracy Remote Sensor Applications: Ground Water Surface and Run-Off Water Sewage Lift Stations – Ceramic Clog-Free Dams and Rivers Ranges: Full Scale (Zero Based) 0 to 5"H²O through 0 to 300 psig ±5"H²O through ±400"H²O Compound (Contact PMC) 0 to 10"Hg through 0 to 30"Hg Vacuum (Negative) 0 to 15 psia through 0 to 150 psia (Contact PMC) Hart® Protocol 4-20mA ±0.25% accuracy Remote Sensor Application Ground Water Surface and Run-Off Water Sewage Lift Stations – Ceramic Clog-Free Dams and Rivers
Description
The PMC Smart Submersible Level Transmitters are designed for applications where it is required to submerge the transmitter into the process fluid or water. They have been developed for either tank or water level measurement in natural environments such as wells, rivers, reservoirs, sewage, marine, etc. VL-SMT-Smart Hart® Submersible Level Transmitters Ranges: Full Scale (Zero Based): 0 to 5"H²O through 0 to 300 psig; ±5"H²O through ±400"H²O Compound (Contact PMC); 0 to 10"Hg through 0 to 30"Hg Vacuum (Negative); 0 to 15 psia through 0 to 150 psia (Contact PMC) Hart® Protocol 4-20mA ±0.25% accuracy Remote Sensor Applications: Ground Water Surface and Run-Off Water Sewage Lift Stations – Ceramic Clog-Free Dams and Rivers Ranges: Full Scale (Zero Based) 0 to 5"H²O through 0 to 300 psig ±5"H²O through ±400"H²O Compound (Contact PMC) 0 to 10"Hg through 0 to 30"Hg Vacuum (Negative) 0 to 15 psia through 0 to 150 psia (Contact PMC) Hart® Protocol 4-20mA ±0.25% accuracy Remote Sensor Application Ground Water Surface and Run-Off Water Sewage Lift Stations – Ceramic Clog-Free Dams and Rivers

Suppliers

Company
Product
Description
Supplier Links
Submersible Level Transmitter, Smart HART® Protocol - VL-SMT - PMC Engineering LLC
Danbury, CT, USA
Submersible Level Transmitter, Smart HART® Protocol
VL-SMT
Submersible Level Transmitter, Smart HART® Protocol VL-SMT
The PMC Smart Submersible Level Transmitters are designed for applications where it is required to submerge the transmitter into the process fluid or water. They have been developed for either tank or water level measurement in natural environments such as wells, rivers, reservoirs, sewage, marine, etc. VL-SMT-Smart Hart® Submersible Level Transmitters Ranges: Full Scale (Zero Based): 0 to 5"H²O through 0 to 300 psig; ±5"H²O through ±400"H²O Compound (Contact PMC); 0 to 10"Hg through 0 to 30"Hg Vacuum (Negative); 0 to 15 psia through 0 to 150 psia (Contact PMC) Hart® Protocol 4-20mA ±0.25% accuracy Remote Sensor Applications: Ground Water Surface and Run-Off Water Sewage Lift Stations – Ceramic Clog-Free Dams and Rivers Ranges: Full Scale (Zero Based) 0 to 5"H²O through 0 to 300 psig ±5"H²O through ±400"H²O Compound (Contact PMC) 0 to 10"Hg through 0 to 30"Hg Vacuum (Negative) 0 to 15 psia through 0 to 150 psia (Contact PMC) Hart® Protocol 4-20mA ±0.25% accuracy Remote Sensor Application Ground Water Surface and Run-Off Water Sewage Lift Stations – Ceramic Clog-Free Dams and Rivers

The PMC Smart Submersible Level Transmitters are designed for applications where it is required to submerge the transmitter into the process fluid or water. They have been developed for either tank or water level measurement in natural environments such as wells, rivers, reservoirs, sewage, marine, etc.

VL-SMT-Smart Hart® Submersible Level Transmitters

  • Ranges: Full Scale (Zero Based): 0 to 5"H²O through 0 to 300 psig; ±5"H²O through ±400"H²O Compound (Contact PMC); 0 to 10"Hg through 0 to 30"Hg Vacuum (Negative); 0 to 15 psia through 0 to 150 psia (Contact PMC)
  • Hart® Protocol
  • 4-20mA
  • ±0.25% accuracy
  • Remote Sensor

Applications:

  • Ground Water
  • Surface and Run-Off Water
  • Sewage Lift Stations – Ceramic Clog-Free
  • Dams and Rivers
  • Ranges: Full Scale (Zero Based)

0 to 5"H²O through 0 to 300 psig

±5"H²O through ±400"H²O Compound (Contact PMC)

0 to 10"Hg through 0 to 30"Hg Vacuum (Negative)

0 to 15 psia through 0 to 150 psia (Contact PMC)

  • Hart® Protocol
  • 4-20mA
  • ±0.25% accuracy
  • Remote Sensor

Application

  • Ground Water
  • Surface and Run-Off Water
  • Sewage Lift Stations – Ceramic Clog-Free
  • Dams and Rivers
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number VL-SMT
Product Name Submersible Level Transmitter, Smart HART® Protocol
Device Classification Sensor System; Transmitter
Measuring Range 0.0 to 5 inch (0.0 to 127 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1023-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Extended Mini Capacitance Probe - MCP-300 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details