PMC Engineering LLC Depth and Level Transmitters, SDI-12 Protocol VL3004 Series

Description
The PMC VersaLine® VL3004 Series features the SDI-12 protocol. These submersible transmitters are specifically designed for depth and level measurements of groundwater and sea water. Typical applications would be in rivers, wells, dams, irrigation and oceanography. The stainless steel construction will satisfy many applications and the titanium housing is ideal in brackish or sea water or other chemical environments unsuitable for stainless steel. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. Kevlar is used to avoid any cable elongation when longer lengths up to 5000 feet are required for deep wells. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL3004 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero based) 0-20, 50, 100”WC 0-1, 5, 10, 15, 30, 50, 100, 150, 300, 700 psig 0-30, 50, 100, 150, 300, 500, 700 psia Other ranges and pressure units can be specified. SDI-12 v1.3 Protocol Total Accuracy ±0.1% Level and Temperature output Molded polyurethane cable
Description
The PMC VersaLine® VL3004 Series features the SDI-12 protocol. These submersible transmitters are specifically designed for depth and level measurements of groundwater and sea water. Typical applications would be in rivers, wells, dams, irrigation and oceanography. The stainless steel construction will satisfy many applications and the titanium housing is ideal in brackish or sea water or other chemical environments unsuitable for stainless steel. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. Kevlar is used to avoid any cable elongation when longer lengths up to 5000 feet are required for deep wells. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL3004 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero based) 0-20, 50, 100”WC 0-1, 5, 10, 15, 30, 50, 100, 150, 300, 700 psig 0-30, 50, 100, 150, 300, 500, 700 psia Other ranges and pressure units can be specified. SDI-12 v1.3 Protocol Total Accuracy ±0.1% Level and Temperature output Molded polyurethane cable

Suppliers

Company
Product
Description
Supplier Links
Depth and Level Transmitters, SDI-12 Protocol - VL3004 Series - PMC Engineering LLC
Danbury, CT, USA
Depth and Level Transmitters, SDI-12 Protocol
VL3004 Series
Depth and Level Transmitters, SDI-12 Protocol VL3004 Series
The PMC VersaLine® VL3004 Series features the SDI-12 protocol. These submersible transmitters are specifically designed for depth and level measurements of groundwater and sea water. Typical applications would be in rivers, wells, dams, irrigation and oceanography. The stainless steel construction will satisfy many applications and the titanium housing is ideal in brackish or sea water or other chemical environments unsuitable for stainless steel. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. Kevlar is used to avoid any cable elongation when longer lengths up to 5000 feet are required for deep wells. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL3004 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero based) 0-20, 50, 100”WC 0-1, 5, 10, 15, 30, 50, 100, 150, 300, 700 psig 0-30, 50, 100, 150, 300, 500, 700 psia Other ranges and pressure units can be specified. SDI-12 v1.3 Protocol Total Accuracy ±0.1% Level and Temperature output Molded polyurethane cable

The PMC VersaLine® VL3004 Series features the SDI-12 protocol. These submersible transmitters are specifically designed for depth and level measurements of groundwater and sea water. Typical applications would be in rivers, wells, dams, irrigation and oceanography. The stainless steel construction will satisfy many applications and the titanium housing is ideal in brackish or sea water or other chemical environments unsuitable for stainless steel. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. Kevlar is used to avoid any cable elongation when longer lengths up to 5000 feet are required for deep wells.

For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11.

VersaLine VL3004 Series Depth and Level Pressure Transmitter

  • Ranges: Full Scale (Zero based)
    0-20, 50, 100”WC
    0-1, 5, 10, 15, 30, 50, 100, 150, 300, 700 psig
    0-30, 50, 100, 150, 300, 500, 700 psia
    Other ranges and pressure units can be specified.
  • SDI-12 v1.3 Protocol
  • Total Accuracy ±0.1%
  • Level and Temperature output
  • Molded polyurethane cable
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number VL3004 Series
Product Name Depth and Level Transmitters, SDI-12 Protocol
Device Classification Sensor Only; Transmitter
Measuring Range 0.0 to 50 inch (0.0 to 1270 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 700 psi (493 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details