PMC Engineering LLC Submersible Level Transmitters VL4313 Series

Description
The PMC VersaLine® VL4313 Series is a State-of-the-Art Submersible Level Transmitter that combines innovative sensing technology with proven manufacturing techniques. The current design is based on more than 30 years experience in providing reliable submersible pressure transmitters for water related applications. The product has an anticipated reliability (MTBF) of more than 12 years. In support of this the design is rich in features many of which are shown on the datasheet. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL4313 Series Submersible Level Transmitter Ranges: Full Scale (Zero Based) 0-5, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300, 500, 1000, 2000 & 3000 psisg. Other ranges and pressure units can be specified. ±0.25%FS (BSL) 0.69" diameter 4-20mA, 10-35 VDC Fully Potted Application Ground Water Irrigation Shipboard Ballast Tanks
Description
The PMC VersaLine® VL4313 Series is a State-of-the-Art Submersible Level Transmitter that combines innovative sensing technology with proven manufacturing techniques. The current design is based on more than 30 years experience in providing reliable submersible pressure transmitters for water related applications. The product has an anticipated reliability (MTBF) of more than 12 years. In support of this the design is rich in features many of which are shown on the datasheet. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL4313 Series Submersible Level Transmitter Ranges: Full Scale (Zero Based) 0-5, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300, 500, 1000, 2000 & 3000 psisg. Other ranges and pressure units can be specified. ±0.25%FS (BSL) 0.69" diameter 4-20mA, 10-35 VDC Fully Potted Application Ground Water Irrigation Shipboard Ballast Tanks

Suppliers

Company
Product
Description
Supplier Links
Submersible Level Transmitters - VL4313 Series - PMC Engineering LLC
Danbury, CT, USA
Submersible Level Transmitters
VL4313 Series
Submersible Level Transmitters VL4313 Series
The PMC VersaLine® VL4313 Series is a State-of-the-Art Submersible Level Transmitter that combines innovative sensing technology with proven manufacturing techniques. The current design is based on more than 30 years experience in providing reliable submersible pressure transmitters for water related applications. The product has an anticipated reliability (MTBF) of more than 12 years. In support of this the design is rich in features many of which are shown on the datasheet. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL4313 Series Submersible Level Transmitter Ranges: Full Scale (Zero Based) 0-5, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300, 500, 1000, 2000 & 3000 psisg. Other ranges and pressure units can be specified. ±0.25%FS (BSL) 0.69" diameter 4-20mA, 10-35 VDC Fully Potted Application Ground Water Irrigation Shipboard Ballast Tanks

The PMC VersaLine® VL4313 Series is a State-of-the-Art Submersible Level Transmitter that combines innovative sensing technology with proven manufacturing techniques. The current design is based on more than 30 years experience in providing reliable submersible pressure transmitters for water related applications. The product has an anticipated reliability (MTBF) of more than 12 years. In support of this the design is rich in features many of which are shown on the datasheet.

For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11.

VersaLine VL4313 Series Submersible Level Transmitter

  • Ranges: Full Scale (Zero Based) 0-5, 15, 30, 50, 100, 150, 200, 300 psig
    0-50, 100, 150, 200, 300, 500, 1000, 2000 & 3000 psisg. Other ranges and pressure units can be specified.
  • ±0.25%FS (BSL)
  • 0.69" diameter
  • 4-20mA, 10-35 VDC
  • Fully Potted

Application

  • Ground Water
  • Irrigation
  • Shipboard Ballast Tanks
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number VL4313 Series
Product Name Submersible Level Transmitters
Device Classification Sensor Only; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage
Maximum Operating Pressure 3000 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Narrowband Level Control - OKC-2292 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-LLC210D324-4-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Compact Non-Contact Radar for Food & Pharma Processing with Light Ring Indicator - CNCR-400.LRI - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details