PMC Engineering LLC Depth and Level Transmitters, 4-20 mA Output Versaline VL3000 Series

Description
The PMC VersaLine VL3000 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater and sea water. Typical applications would be in rivers, wells, dams, irrigation, sewage lift stations and oceanography. The stainless steel construction will satisfy many applications and the titanium housing is ideal in brackish or sea water or other chemical environments unsuitable for stainless steel. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. Kevlar is used to avoid any cable elongation when longer lengths up to 5000 feet are required for deep wells. Tefzel is available as an alternate cable in harsh environments. A feature of the VL3000 Series are full scale ranges as low as 10” WC. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL3000 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy All welded 316L SS or Titanium 4-20 mA, 2 wire output Molded polyurethane cable Application Surface and Run-Off Water Hydroelectric Irrigation
Description
The PMC VersaLine VL3000 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater and sea water. Typical applications would be in rivers, wells, dams, irrigation, sewage lift stations and oceanography. The stainless steel construction will satisfy many applications and the titanium housing is ideal in brackish or sea water or other chemical environments unsuitable for stainless steel. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. Kevlar is used to avoid any cable elongation when longer lengths up to 5000 feet are required for deep wells. Tefzel is available as an alternate cable in harsh environments. A feature of the VL3000 Series are full scale ranges as low as 10” WC. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL3000 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy All welded 316L SS or Titanium 4-20 mA, 2 wire output Molded polyurethane cable Application Surface and Run-Off Water Hydroelectric Irrigation

Suppliers

Company
Product
Description
Supplier Links
Depth and Level Transmitters, 4-20 mA Output - Versaline VL3000 Series - PMC Engineering LLC
Danbury, CT, USA
Depth and Level Transmitters, 4-20 mA Output
Versaline VL3000 Series
Depth and Level Transmitters, 4-20 mA Output Versaline VL3000 Series
The PMC VersaLine VL3000 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater and sea water. Typical applications would be in rivers, wells, dams, irrigation, sewage lift stations and oceanography. The stainless steel construction will satisfy many applications and the titanium housing is ideal in brackish or sea water or other chemical environments unsuitable for stainless steel. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. Kevlar is used to avoid any cable elongation when longer lengths up to 5000 feet are required for deep wells. Tefzel is available as an alternate cable in harsh environments. A feature of the VL3000 Series are full scale ranges as low as 10” WC. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL3000 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy All welded 316L SS or Titanium 4-20 mA, 2 wire output Molded polyurethane cable Application Surface and Run-Off Water Hydroelectric Irrigation

The PMC VersaLine VL3000 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater and sea water. Typical applications would be in rivers, wells, dams, irrigation, sewage lift stations and oceanography. The stainless steel construction will satisfy many applications and the titanium housing is ideal in brackish or sea water or other chemical environments unsuitable for stainless steel. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. Kevlar is used to avoid any cable elongation when longer lengths up to 5000 feet are required for deep wells. Tefzel is available as an alternate cable in harsh environments. A feature of the VL3000 Series are full scale ranges as low as 10” WC.

For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11.

VersaLine VL3000 Series Depth and Level Pressure Transmitter

  • Ranges: Full Scale (Zero based)
    0-10, 20, 30, 50” WC
    0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig
    0-50, 100, 150, 200, 300 psia
    Other ranges and pressure units can be specified.
  • 0.1% & 0.25% accuracy
  • All welded 316L SS or Titanium
  • 4-20 mA, 2 wire output
  • Molded polyurethane cable

Application

  • Surface and Run-Off Water
  • Hydroelectric
  • Irrigation
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number Versaline VL3000 Series
Product Name Depth and Level Transmitters, 4-20 mA Output
Device Classification Sensor Only; Transmitter
Measuring Range 0.0 to 50 inch (0.0 to 1270 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Narrowband Level Control - OKC-2292 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - Industrial - 1921-LLHPA821D5-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Rotary level indicator - BMRX-100 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details