PMC Engineering LLC Depth/Level Measurement Transmitter with Datalogger STS DL/N

Description
The DL/N series is part of a comprehensive range of transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. The Series 70 provides a sophisticated datalogger which includes the monitoring of level, conductivity and temperature downloadable via an RS485 interface. Features such as Kevlar strengthened cable, titanium, ballast weights, etc. broaden the installation opportunities. DL/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-40" WC to 0-360 psig other ranges and pressure units can be specified Accuracy: 0.1% & 0.25% Material: 316L SS or Titanium Measuring interval from 0.5 sec - 24 hrs Conductivity with temperature Data memory for up to 500,000 measurements Internal lithium battery can be changed on site by the customer
Description
The DL/N series is part of a comprehensive range of transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. The Series 70 provides a sophisticated datalogger which includes the monitoring of level, conductivity and temperature downloadable via an RS485 interface. Features such as Kevlar strengthened cable, titanium, ballast weights, etc. broaden the installation opportunities. DL/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-40" WC to 0-360 psig other ranges and pressure units can be specified Accuracy: 0.1% & 0.25% Material: 316L SS or Titanium Measuring interval from 0.5 sec - 24 hrs Conductivity with temperature Data memory for up to 500,000 measurements Internal lithium battery can be changed on site by the customer

Suppliers

Company
Product
Description
Supplier Links
Depth/Level Measurement Transmitter with Datalogger - STS DL/N - PMC Engineering LLC
Danbury, CT, USA
Depth/Level Measurement Transmitter with Datalogger
STS DL/N
Depth/Level Measurement Transmitter with Datalogger STS DL/N
The DL/N series is part of a comprehensive range of transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. The Series 70 provides a sophisticated datalogger which includes the monitoring of level, conductivity and temperature downloadable via an RS485 interface. Features such as Kevlar strengthened cable, titanium, ballast weights, etc. broaden the installation opportunities. DL/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-40" WC to 0-360 psig other ranges and pressure units can be specified Accuracy: 0.1% & 0.25% Material: 316L SS or Titanium Measuring interval from 0.5 sec - 24 hrs Conductivity with temperature Data memory for up to 500,000 measurements Internal lithium battery can be changed on site by the customer

The DL/N series is part of a comprehensive range of transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. The Series 70 provides a sophisticated datalogger which includes the monitoring of level, conductivity and temperature downloadable via an RS485 interface. Features such as Kevlar strengthened cable, titanium, ballast weights, etc. broaden the installation opportunities.

DL/N Series

  • Fully Submersible, 1" Diameter
  • Ranges: Scale (Zero based) 0-40" WC to 0-360 psig other ranges and pressure units can be specified
  • Accuracy: 0.1% & 0.25%
  • Material: 316L SS or Titanium
  • Measuring interval from 0.5 sec - 24 hrs
  • Conductivity with temperature
  • Data memory for up to 500,000 measurements
  • Internal lithium battery can be changed on site by the customer
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number STS DL/N
Product Name Depth/Level Measurement Transmitter with Datalogger
Device Classification Sensor Only; Transmitter
Measuring Range 0.0 to 40 inch (0.0 to 1016 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 360 psi (253 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details