PMC Engineering LLC Wastewater Level Transmitters, 4-20 mA Output Versaline VL2000 Series

Description
The PMC VersaLine® VL2000 Series submersible level transmitters are specifically designed for use in wastewater, pump/lift station applications. The ceramic sensing element provides a rugged flush open face design which avoids clogging or sludge build up from the materials often encountered in wastewater. The stainless steel construction will satisfy most applications, but an option of Titanium is available where the chemical environments dictate. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. FEP cable is available as an alternate for harsh environments. A feature of the VL2000 Series is full scale ranges as low as 10” WC. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL2000 Series Wastewater Level Transmitter Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150 psig Other ranges and pressure units can be specified. ±0.1%, ±0.25% Accuracies All welded 316L SS or Titanium 4-20 mA, 2 wire output Molded polyurethane Applications Surface and Run-Off Water Process Plant Water Run-Off Monitoring Sewage Lift Stations – Ceramic Clog-Free Paper Making Machine
Description
The PMC VersaLine® VL2000 Series submersible level transmitters are specifically designed for use in wastewater, pump/lift station applications. The ceramic sensing element provides a rugged flush open face design which avoids clogging or sludge build up from the materials often encountered in wastewater. The stainless steel construction will satisfy most applications, but an option of Titanium is available where the chemical environments dictate. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. FEP cable is available as an alternate for harsh environments. A feature of the VL2000 Series is full scale ranges as low as 10” WC. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL2000 Series Wastewater Level Transmitter Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150 psig Other ranges and pressure units can be specified. ±0.1%, ±0.25% Accuracies All welded 316L SS or Titanium 4-20 mA, 2 wire output Molded polyurethane Applications Surface and Run-Off Water Process Plant Water Run-Off Monitoring Sewage Lift Stations – Ceramic Clog-Free Paper Making Machine

Suppliers

Company
Product
Description
Supplier Links
Wastewater Level Transmitters, 4-20 mA Output - Versaline VL2000 Series - PMC Engineering LLC
Danbury, CT, USA
Wastewater Level Transmitters, 4-20 mA Output
Versaline VL2000 Series
Wastewater Level Transmitters, 4-20 mA Output Versaline VL2000 Series
The PMC VersaLine® VL2000 Series submersible level transmitters are specifically designed for use in wastewater, pump/lift station applications. The ceramic sensing element provides a rugged flush open face design which avoids clogging or sludge build up from the materials often encountered in wastewater. The stainless steel construction will satisfy most applications, but an option of Titanium is available where the chemical environments dictate. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. FEP cable is available as an alternate for harsh environments. A feature of the VL2000 Series is full scale ranges as low as 10” WC. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL2000 Series Wastewater Level Transmitter Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150 psig Other ranges and pressure units can be specified. ±0.1%, ±0.25% Accuracies All welded 316L SS or Titanium 4-20 mA, 2 wire output Molded polyurethane Applications Surface and Run-Off Water Process Plant Water Run-Off Monitoring Sewage Lift Stations – Ceramic Clog-Free Paper Making Machine

The PMC VersaLine® VL2000 Series submersible level transmitters are specifically designed for use in wastewater, pump/lift station applications. The ceramic sensing element provides a rugged flush open face design which avoids clogging or sludge build up from the materials often encountered in wastewater. The stainless steel construction will satisfy most applications, but an option of Titanium is available where the chemical environments dictate. The standard polyurethane vented cable is molded to the transmitter providing the highest integrity waterproof assembly well proven in thousands of installations worldwide. FEP cable is available as an alternate for harsh environments. A feature of the VL2000 Series is full scale ranges as low as 10” WC.

For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11.

VersaLine VL2000 Series Wastewater Level Transmitter

  • Ranges: Full Scale (Zero based)
    0-10, 20, 30, 50” WC
    0-1, 5, 10, 15, 30, 50, 100, 150 psig
    Other ranges and pressure units can be specified.
  • ±0.1%, ±0.25% Accuracies
  • All welded 316L SS or Titanium
  • 4-20 mA, 2 wire output
  • Molded polyurethane

Applications

  • Surface and Run-Off Water
  • Process Plant Water Run-Off Monitoring
  • Sewage Lift Stations – Ceramic Clog-Free
  • Paper Making Machine
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number Versaline VL2000 Series
Product Name Wastewater Level Transmitters, 4-20 mA Output
Device Classification Sensor Only; Transmitter
Measuring Range 0.0 to 50 inch (0.0 to 1270 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1017-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Radar Level Sensor - NCR-86 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.15 to 15.47 inch (80 to 393 mm)
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
View Details