PMC Engineering LLC Depth and Level Transmitters - High Accuracy VL5000 Series

Description
The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste, and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The VL5000 has been specifically developed for long term monitoring in wells and other applications where high performance is important. Accuracies of better than 0.05% are available. The Titanium housing provides immunity to virtually all environments, especially including brackish or sea water, or other chemicals unsuitable for stainless steel. The FEP vented cable is attached to the transmitter providing the highest integrity waterproof assembly, proven in thousands of installations worldwide. Kevlar is used to avoid cable elongation with a breaking point in access of 200lbs. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL5000 Series Depth and Level Transmitter Ranges: Full Scale (Zero Based): 0-20, 30, 50" WC; 0-1, 5, 10,15, 30, 50, 100, 150, 300 psig, and 500, 1000 psisg; 0-50, 100, 150, 200, 300, psia; Other ranges or engineering units can be specified. <±0.05% Accuracy 0-5 VDC or 4-20mA Lightning Protection 1" diameter Titanium housing Applications Surface and Run-Off Water Shipboard Ballast Tanks
Description
The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste, and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The VL5000 has been specifically developed for long term monitoring in wells and other applications where high performance is important. Accuracies of better than 0.05% are available. The Titanium housing provides immunity to virtually all environments, especially including brackish or sea water, or other chemicals unsuitable for stainless steel. The FEP vented cable is attached to the transmitter providing the highest integrity waterproof assembly, proven in thousands of installations worldwide. Kevlar is used to avoid cable elongation with a breaking point in access of 200lbs. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL5000 Series Depth and Level Transmitter Ranges: Full Scale (Zero Based): 0-20, 30, 50" WC; 0-1, 5, 10,15, 30, 50, 100, 150, 300 psig, and 500, 1000 psisg; 0-50, 100, 150, 200, 300, psia; Other ranges or engineering units can be specified. <±0.05% Accuracy 0-5 VDC or 4-20mA Lightning Protection 1" diameter Titanium housing Applications Surface and Run-Off Water Shipboard Ballast Tanks

Suppliers

Company
Product
Description
Supplier Links
Depth and Level Transmitters - High Accuracy - VL5000 Series - PMC Engineering LLC
Danbury, CT, USA
Depth and Level Transmitters - High Accuracy
VL5000 Series
Depth and Level Transmitters - High Accuracy VL5000 Series
The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste, and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The VL5000 has been specifically developed for long term monitoring in wells and other applications where high performance is important. Accuracies of better than 0.05% are available. The Titanium housing provides immunity to virtually all environments, especially including brackish or sea water, or other chemicals unsuitable for stainless steel. The FEP vented cable is attached to the transmitter providing the highest integrity waterproof assembly, proven in thousands of installations worldwide. Kevlar is used to avoid cable elongation with a breaking point in access of 200lbs. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL5000 Series Depth and Level Transmitter Ranges: Full Scale (Zero Based): 0-20, 30, 50" WC; 0-1, 5, 10,15, 30, 50, 100, 150, 300 psig, and 500, 1000 psisg; 0-50, 100, 150, 200, 300, psia; Other ranges or engineering units can be specified. <±0.05% Accuracy 0-5 VDC or 4-20mA Lightning Protection 1" diameter Titanium housing Applications Surface and Run-Off Water Shipboard Ballast Tanks

The PMC VersaLine® VL5000 Series submersible transmitters are designed for depth and level measurements of ground, surface, waste, and sea water. Suitable for small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The VL5000 has been specifically developed for long term monitoring in wells and other applications where high performance is important. Accuracies of better than 0.05% are available. The Titanium housing provides immunity to virtually all environments, especially including brackish or sea water, or other chemicals unsuitable for stainless steel. The FEP vented cable is attached to the transmitter providing the highest integrity waterproof assembly, proven in thousands of installations worldwide. Kevlar is used to avoid cable elongation with a breaking point in access of 200lbs.

For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11.

VersaLine VL5000 Series Depth and Level Transmitter

  • Ranges: Full Scale (Zero Based): 0-20, 30, 50" WC; 0-1, 5, 10,15, 30, 50, 100, 150, 300 psig, and 500, 1000 psisg; 0-50, 100, 150, 200, 300, psia; Other ranges or engineering units can be specified.
  • <±0.05% Accuracy
  • 0-5 VDC or 4-20mA
  • Lightning Protection
  • 1" diameter Titanium housing

Applications

  • Surface and Run-Off Water
  • Shipboard Ballast Tanks
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Level Sensors
Product Number VL5000 Series
Product Name Depth and Level Transmitters - High Accuracy
Device Classification Sensor Only; Transmitter
Measuring Range 0.0 to 50 inch (0.0 to 1270 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Narrowband Level Control - OKC-2292 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1022-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
ToughSonic 100 Series - TS-100.50 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 12 to 600 inch (305 to 15240 mm)
Media Type Liquid
View Details