Princess Auto Limited 6 ft Coax Cable 8392896

Description
6 ft Coax Cable
Description
6 ft Coax Cable

Suppliers

Company
Product
Description
Supplier Links
6 ft Coax Cable - 8392896 - Princess Auto Limited
Winnipeg, Manitoba, Canada
6 ft Coax Cable
8392896
6 ft Coax Cable 8392896
6 ft Coax Cable

6 ft Coax Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cable Assemblies
Product Number 8392896
Product Name 6 ft Coax Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details