Princess Auto Limited 6.5 ft Coaxial Cable 8349060

Description
6.5 ft Coaxial Cable
Description
6.5 ft Coaxial Cable

Suppliers

Company
Product
Description
Supplier Links
6.5 ft Coaxial Cable - 8349060 - Princess Auto Limited
Winnipeg, Manitoba, Canada
6.5 ft Coaxial Cable
8349060
6.5 ft Coaxial Cable 8349060
6.5 ft Coaxial Cable

6.5 ft Coaxial Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cable Assemblies
Product Number 8349060
Product Name 6.5 ft Coaxial Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details