Princess Auto Limited 12 ft Ultra Thin Coaxial Cable 8156648

Description
12 ft Ultra Thin Coaxial Cable
Description
12 ft Ultra Thin Coaxial Cable

Suppliers

Company
Product
Description
Supplier Links
12 ft Ultra Thin Coaxial Cable - 8156648 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12 ft Ultra Thin Coaxial Cable
8156648
12 ft Ultra Thin Coaxial Cable 8156648
12 ft Ultra Thin Coaxial Cable

12 ft Ultra Thin Coaxial Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cable Assemblies
Product Number 8156648
Product Name 12 ft Ultra Thin Coaxial Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details