Princess Auto Limited 25 ft White RG6 Coax Cable 8391674

Description
25 ft White RG6 Coax Cable
Description
25 ft White RG6 Coax Cable

Suppliers

Company
Product
Description
Supplier Links
25 ft White RG6 Coax Cable - 8391674 - Princess Auto Limited
Winnipeg, Manitoba, Canada
25 ft White RG6 Coax Cable
8391674
25 ft White RG6 Coax Cable 8391674
25 ft White RG6 Coax Cable

25 ft White RG6 Coax Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cable Assemblies
Product Number 8391674
Product Name 25 ft White RG6 Coax Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details