BETE Fog Nozzle, Inc. Datasheets for Nozzles
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Design Features of MaxiPass full cone nozzle Ultimate clog-resistant design with largest free passage available in a full cone nozzle Two unique S-shaped internal vanes allow free passage of particles... | |
| Design Features of PJ Misting Nozzles, Smallest Physical Size, Impingement, Fog Atomizing Nozzles High energy efficiency One-piece, compact construction No whirl vanes or internal parts 1/8" or 1/4" male connection... | |
| Design Features of Rotating Tank Washing Nozzles and Drum Washing Nozzles Fits through a 1.77" (45mm) opening Low leakage, resulting in water and chemical savings, and reduction in treatment costs... | |
| Design Features of Tank Washing Nozzles Each nozzle in the stationary cluster is a BETE clog-resistant full cone nozzle of the MaxiPassTM series Can be supplied with various other... | |
| Design Features of XAAD Pressure-fed, Internal Mix, Wide Angle Round, Air Atomizing Spray Nozzles: Internal mix Very fine atomization Moderate forward spray projection Spray Patterns of XAAD Pressure-fed, Internal Mix,... | |
| Design Features A series of small spiral nozzles with orifice diameters of 0.04" (1.02mm) to 0.12" (3.05mm) Male connection Spray Pattern: Hollow Cone Fog, nearly as fine as P series... | |
| Design Features A two-fluid nozzle using any gas as the atomizing fluid Three-stage process that uses atomizing air more efficiently than conventional designs Two-phase atomization for highest performance Designed for... | |
| Design Features Complete line of full cone nozzles made in cast metal alloys Internal removable vane Male and female connections Flanged connections available For plastic nozzles, see NC or MaxiPass... | |
| Design Features Controlled wide uniform distribution and high impact coverage of compressed air Can be mounted individually or side-by-side for greater coverage Efficient air flow rates with unique eductor feature... | |
| Design Features Dovetail joint guarantees alignment of interchangeable tips Dimensionally compatible with standard dovetail systems Tips offset 5° or 15° for overlapping spray patterns Tapered overlapping spray provides uniform coverage... | |
| Design Features Each nozle in the stationary cluster is a BETE clog-resistant spiral nozzle of the TF series Can be supplied with various other BETE nozzles for any desired application... | |
| Design Features Effective wherever rectangular pattern is required High energy efficiency Low coefficient of discharge and large unimpeded openings Excellent clog resistance Mounted in opposing pairs Male connection Spray Characteristics... | |
| Design Features External mix: allows spraying of viscous materials Variable atomization Moderate spray angle (60° to 90°) Precise metering of the liquid flow rate | |
| Design Features Extremely short length for minimum projection and maximum clearance Produces a flat fan spray pattern available in a variety of spray angles Available in straight (parallel) threads only,... | |
| Design Features High energy efficiency One-piece construction No whirl vanes or internal parts Highly efficient laminar jet impinges on target pin generating fine fog Male connection Spray Characteristics Finest fog... | |
| Design Features High flow rates with coarse atomization Reliable, uniform coverage Manufactured in chemical-resistant plastics and some bar stock metal alloy materials Lightweight and rugged Made in the USA Can... | |
| Design Features Internal Mix Deflected flat fan spray pattern | |
| Design Features Internal mix Very fine atomization Flat fan, wide angle spary patterns (between 80° and 90°) | |
| Design Features Internal mix Very fine atomization Narrow spray angle (12° to 22°) Full cone pattern Large forward projection - up to 28 feet (8.5 m) | |
| Design Features Large internal passages Uniform spray coverage High flow rates with coarse atomization Variety of polymer materials available, offering a high corrosion resistance For metal alloy nozzles, refer to... | |
| Design Features Narrow spray angles High velocity Male and female connections Flanged connections available Spray Characteristics Coarse and extremely hard-driving spray with even distribution Spray pattern: Full Cone Spray angles:... | |
| Design Features Narrow spray angles High velocity Male and female connections Flanged connections available Available in plastic and metal alloys Spray Characteristics Spray is coarse and extremely hard-driving Spray pattern:... | |
| Design Features One-piece construction Clog-resistant Durable 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval Male connection Spray Characteristics Extra-wide 145° | |
| Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays Extra-wide angles available Spray pattern:... | |
| Design Features Outstanding atomization Rugged pinless design Drip-free performance 70 micron polypropylene filter Safety wire hole available U.S. Patent #7198201 Minimum operating pressure 100 psi (7 bar) Spray Characteristics Mist... | |
| Design Features Provides effective cleaning with low water consumption Interchangeable family of shower nozzles Self-aligning Orifice designed for efficient cleaning Spray Characteristics Spray patterns: Straight Jet and Flat Fan. Other... | |
| Design Features Separate atomizing and fan air lines provide variable coverage and fine control of drop size without affecting liquid flow rates. Higher atomizing air pressure yields finer drop size; | |
| Design Features Simplicity of design One-piece/no internal parts Clog-resistant Three standard pipe sizes—½", 1" and 1½" Male connection Factory Mutual, U.S. Coast Guard and Lloyd's Register approved models Spray Characteristics... | |
| Design Features Small physical size Small orifice size: 0.014" through 0.125" (0.035mm through 3.18mm) Interchangeable with most other needle-type showers Spray Characteristics Hard-driving straight jet Spray angles: 0° Flow rates:... | |
| Design Features Standard three-piece construction Optional 50- or 100-mesh strainer (please refer to the Accessories PDF for more information) Protective cover available Male and female connections Interchangeable spray tips Spray... | |
| Design Features Takes no more room than pipe plug, yet performs like full-size nozzle Small projection Can be used with standard pipe couplings to form female nozzle, with elbows to... | |
| Design Features Three-piece construction Interchangeable spray tips Integral strainer available (please refer to the Accessories PDF for more information) Male and female connections Spray Characteristics Relatively coarse atomization Uniform distribution... |
| Next >> |