BETE Fog Nozzle, Inc. FF Series FF065

Description
Design Features One-piece construction Clog-resistant Durable 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval Male connection Spray Characteristics Extra-wide 145° spray angle Medium-impact spray Spray discharge deflected 75° from inlet axis Coarse atomization Spray Pattern: Flat Fan Spray Angles: 105° to 145° Flow rates: 0.014 to 235 gpm (0.510 to 757 L/min)
Datasheet
Description
Design Features One-piece construction Clog-resistant Durable 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval Male connection Spray Characteristics Extra-wide 145° spray angle Medium-impact spray Spray discharge deflected 75° from inlet axis Coarse atomization Spray Pattern: Flat Fan Spray Angles: 105° to 145° Flow rates: 0.014 to 235 gpm (0.510 to 757 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FF Series - FF065 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
FF Series
FF065
FF Series FF065
Design Features One-piece construction Clog-resistant Durable 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval Male connection Spray Characteristics Extra-wide 145° spray angle Medium-impact spray Spray discharge deflected 75° from inlet axis Coarse atomization Spray Pattern: Flat Fan Spray Angles: 105° to 145° Flow rates: 0.014 to 235 gpm (0.510 to 757 L/min)

Design Features

  • One-piece construction
  • Clog-resistant
  • Durable
  • 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval
  • Male connection

Spray Characteristics

  • Extra-wide 145° spray angle
  • Medium-impact spray
  • Spray discharge deflected 75° from inlet axis
  • Coarse atomization

Spray Pattern: Flat Fan
Spray Angles: 105° to 145°
Flow rates: 0.014 to 235 gpm (0.510 to 757 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number FF065
Product Name FF Series
Media Air; Chemical; Hydraulic; Steam; Water
Application Cleaning; Fire; Electronic Etching, Food Processing
Flow 13.14 to 107 GPH (13.82 to 113 ml/sec)
Maximum Pressure 200 psi (141 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Reverse Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Tank Mixing Nozzle -  - EXAIR
Specs
Media Water
Application Cleaning
View Details
Viper® NH Thread 1 in. Bore Size (Orifice) Shut-Off with Pistol Grip Single Seat|Master File - I210564 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Orifice Size 1000 mil (25400 µm)
View Details