BETE Fog Nozzle, Inc. Datasheets for Nozzles
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Design Features of Misting Nozzles and Fogging Nozzles Metal: 416 Stainless Steel tip Brass body 1/8" and 1/4" sizes Male or female connections Integral 100 mesh strainer Plastic: All plastic... | |
| Design Features of Rotating Tank Washing Nozzle Compact design fits through small openings. O.D.: SM50 - 1.93" (49mm), SM75 - 2.83" (72mm), SM30 - 1.38" (35mm) Superior cleaning at low... | |
| Design Features of Tank Washing Nozzles, Clog-Resistant Nozzles Clog-resistant spiral design Energy efficient; uses less water than conventional designs Compact design; fits small openings Spray Characteristics of Tank Washing Nozzles,... | |
| Design Features of TF Wide Range of Flows and Angles, Full Cone Nozzles, Hollow Cone Nozzles The original spiral nozzle invented by BETE Also referred to as pigtail nozzles, corkscrew... | |
| Design Features Abrasion resistant Cobalt Alloy 6 or RBSC ceramic parts in high-wear areas High energy efficiency Largest free passage in spiral design Extra-heavy, rugged construction Male and female connections... | |
| Design Features Advanced whirl plate design produces uniform coverage Male and female connections Spray Characteristics Medium to coarse atomization Spray pattern: Full Cone. Square pattern available Spray angles: 30°, 60°,... | |
| Design Features Complete line of full cone nozzles made in cast metal alloys Internal removable vane Male and female connections Flanged connections available For plastic nozzles, see NC or MaxiPass... | |
| Design Features Conventional design using tangential whirl method of atomization Right angle Durable Use where a circular pattern is required or in large area multiple installations where there is considerable... | |
| Design Features Designed for use with abrasive materials such as limestone slurry Extensive history as a wet FGD (flue gas desulphurization) absorber nozzle Available in Cobalt Alloy 6 or industrial... | |
| Design Features Effective, economical way to circulate liquids in closed or open tanks No moving parts Inherently clog resistant Requires minimal maintenance Available in both plastic and metal construction Nozzle... | |
| Design Features Internal mix 180° extra-wide hollow cone | |
| Design Features Large free passage Clog-resistant; nozzles have no internal parts One-piece casting Female connection Flanged connection available U.S. Patent 4,231,524 Inlet and outlet are in-line Silicon Carbide requests require... | |
| Design Features Large free passage Clog-resistant; nozzles have no internal parts Wide spray band Female connection Flanged connection available U.S. Patent 4,231,524 Inlet and outlet are in-line Silicon Carbide requests... | |
| Design Features Largest free passage in the original spiral nozzle invented by BETE and continuously improved! Passes particles equal to orifice size Clog-resistant One-piece, extra heavy construction High energy efficiency... | |
| Design Features Lowest flow available Very fine atomization Flat fan spray pattern Moderate spray angle (60° to 85°) Moderate forward projection Siphon-fed | |
| Design Features Lowest flow available Very fine atomization Narrow spray angle (12° to 22°) Full cone pattern Short to moderate forward spray projection | |
| Design Features Multiple flat fan patterns/li> Solid one-piece construction Female connection Spray Characteristics Relatively small droplets Spray pattern: Dense Full Cone Spray angles: SS4.8 through SS25 - 35° SS35 through... | |
| Design Features No internal parts, clog-resistant Uniform distribution Male and female connections Large free passage Spray Patterns: Full Cone Spray Angles: 90° and 110° Flow rates: 0.18 to 15.4 gpm... | |
| Design Features Nozzles can be quickly changed and aligned by hand without tools Clamp-on adaptor fits any style nozzle Quick set-up system features special "Snap-in" tips Polypropylene, resistant to most... | |
| Design Features One-piece body with integral vanes Male, female and flanged connections available Spray Characteristics Extremely high flow rates Spray pattern: Uniform Full Cone Spray angles: 60°, 90° and 120° | |
| Design Features One-piece/heavy construction Straigh-through orifice minimizes clogging Machined from bar stock to exacting standards Male connection Spray Characteristics Yields highest impact, narrow flat spray with least atomization Spoon-shaped deflector... | |
| Design Features Patent pending Locking mechanism for quick and easy change-out 2-piece body for easy maintenance Lower flow rates than TD series Female threaded or butt weld pipe connections Orifice... | |
| Design Features Patented locking mechanism for quick and easy change-out and maintenance Choose TD-K to operate at high pressures for greater yield capacity PEEK backup ring with Viton® 90 or... | |
| Design Features Tangential whirl Oversized body for extended life Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 140° Flow rates: 0.04 to 38.0... | |
| Design Features Two-turn spiral nozzle Large free passage One-piece extra heavy construction Spray Characteristics Wide coverage Spray Patterns: Full Cone Spray Angles: 150° Flow rates: 33.6 to 534 gpm (181... | |
| Design Features Two-turn spiral Ultra-wide spray coverage very close to the nozzle One-piece design/no internal parts Excellent choice for deluge applications where there is little distance between nozzle and material... |
| << Prev |