BETE Fog Nozzle, Inc. MaxiPass™ Series MP812

Description
Design Features of MaxiPass full cone nozzle Ultimate clog-resistant design with largest free passage available in a full cone nozzle Two unique S-shaped internal vanes allow free passage of particles High energy efficiency Easily handles dirty, lumpy liquids Male and female connections Flanged connection available Spray Characteristics of MaxiPass full cone nozzle High reliability spray performance under the most difficult conditions Spray pattern: Full Cone* (Square patterns to special order) Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions. *The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar). Spray Angles: 30°, 60°, 90° and 120° Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)
Description
Design Features of MaxiPass full cone nozzle Ultimate clog-resistant design with largest free passage available in a full cone nozzle Two unique S-shaped internal vanes allow free passage of particles High energy efficiency Easily handles dirty, lumpy liquids Male and female connections Flanged connection available Spray Characteristics of MaxiPass full cone nozzle High reliability spray performance under the most difficult conditions Spray pattern: Full Cone* (Square patterns to special order) Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions. *The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar). Spray Angles: 30°, 60°, 90° and 120° Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)
Datasheet
Datasheet Summary
Powered by GS/AI

The MaxiPass® Series MP812 from BETE Fog Nozzle, Inc. features an advanced clog-resistant design that allows for the largest free passage available in a full cone nozzle. It incorporates two unique S-shaped internal vanes that facilitate the passage of larger particles, making it suitable for handling dirty and lumpy liquids. The nozzle is designed for high energy efficiency and reliable spray performance under challenging conditions. The MP812 offers a full cone spray pattern with adjustable angles of 30°, 60°, 90°, and 120¬8. It supports flow rates ranging from 0.7 to 978 gallons per minute (gpm), with potential for higher rates up to 4500 gpm upon inquiry. The nozzle is available with male and female connections, as well as flanged options, and is constructed from standard materials including brass, 316 stainless steel, PVC, polypropylene, and PTFE. The dimensions of the MP812 are approximately 8.25 inches in length and 0.813 inches in diameter, with a weight of around 7.19 pounds. This product is ideal for applications requiring efficient liquid distribution while minimizing the risk of clogging.

Datasheet Summary
Powered by GS/AI

The MaxiPass® Series MP812 from BETE Fog Nozzle, Inc. features an advanced clog-resistant design that allows for the largest free passage available in a full cone nozzle. It incorporates two unique S-shaped internal vanes that facilitate the passage of larger particles, making it suitable for handling dirty and lumpy liquids. The nozzle is designed for high energy efficiency and reliable spray performance under challenging conditions. The MP812 offers a full cone spray pattern with adjustable angles of 30°, 60°, 90°, and 120¬8. It supports flow rates ranging from 0.7 to 978 gallons per minute (gpm), with potential for higher rates up to 4500 gpm upon inquiry. The nozzle is available with male and female connections, as well as flanged options, and is constructed from standard materials including brass, 316 stainless steel, PVC, polypropylene, and PTFE. The dimensions of the MP812 are approximately 8.25 inches in length and 0.813 inches in diameter, with a weight of around 7.19 pounds. This product is ideal for applications requiring efficient liquid distribution while minimizing the risk of clogging.

Suppliers

Company
Product
Description
Supplier Links
MaxiPass™ Series - MP812 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
MaxiPass™ Series
MP812
MaxiPass™ Series MP812
Design Features of MaxiPass full cone nozzle Ultimate clog-resistant design with largest free passage available in a full cone nozzle Two unique S-shaped internal vanes allow free passage of particles High energy efficiency Easily handles dirty, lumpy liquids Male and female connections Flanged connection available Spray Characteristics of MaxiPass full cone nozzle High reliability spray performance under the most difficult conditions Spray pattern: Full Cone* (Square patterns to special order) Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions. *The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar). Spray Angles: 30°, 60°, 90° and 120° Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)

Design Features of MaxiPass full cone nozzle

  • Ultimate clog-resistant design with largest free passage available in a full cone nozzle
  • Two unique S-shaped internal vanes allow free passage of particles
  • High energy efficiency
  • Easily handles dirty, lumpy liquids
  • Male and female connections
  • Flanged connection available

Spray Characteristics of MaxiPass full cone nozzle

  • High reliability spray performance under the most difficult conditions

Spray pattern: Full Cone* (Square patterns to special order)
Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions.
*The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar).
Spray Angles: 30°, 60°, 90° and 120°
Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number MP812
Product Name MaxiPass™ Series
Media Chemical; Water; Other; Easily Handles Dirty, Lumpy Liquids
Application Cleaning; Fire; Distribution, Packing
Flow 1674 to 7800 GPH (1760 to 8202 ml/sec)
Maximum Pressure 80 psi (56.3 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Lee Spin Jet® Nozzle -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
2
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Temperature Range 1000 F (538 C)
View Details